EN
  • EN
  • DE

S-1701E5043-M5T1G

Part No S-1701E5043-M5T1G
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV BATTERY 1OUT SOT23-5  /  series Converter, Battery Powered Devices Voltage Regulator IC 1 Output SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Applications Converter, Battery Powered Devices
Voltage - Input 2V ~ 6.5V
Number of Outputs 1
Voltage - Output 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-1701
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244523-S-1701E5043-M5T1G
Ultra Librarian 3D Model Ultra Librarian S-1701E5043-M5T1G CAD Model

Description

The S-1701E5043-M5T1G is a voltage detector IC manufactured by ABLIC U.S.A. Inc. This device is designed to monitor voltage levels in electronic circuits and provide an output signal when the voltage drops below a certain threshold. It is commonly used in battery-powered devices, power management systems, and microcontroller applications for ensuring stable and reliable operation.

Applications

  • Battery Management Systems: Monitors battery voltage levels to prevent over-discharge and ensure optimal battery performance.
  • Microcontroller Reset Circuits: Provides a reset signal to microcontrollers when the supply voltage drops below a specified level.
  • Power Supply Monitoring: Ensures stable and reliable operation of power supplies by detecting undervoltage conditions.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices to monitor battery voltage and prevent malfunctions.
  • Industrial Control Systems: Monitors power supply voltages in industrial equipment to prevent system failures.
  • Automotive Electronics: Used in automotive systems for voltage monitoring and reset functions.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage detection with minimal error.
  • Ultra-Low Current Consumption: Minimizes power consumption to extend battery life in portable devices.
  • Small Package Size: Available in a compact package suitable for space-constrained applications.
  • Wide Operating Voltage Range: Supports a broad range of input voltages.
  • Open-Drain Output: Features an open-drain output for flexible interfacing with other circuits.
  • Hysteresis: Incorporates hysteresis to prevent oscillation near the threshold voltage.

Benefits

  • Improved System Reliability: Ensures stable operation by detecting and responding to voltage drops.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal external components.
  • Compact and Efficient: Small package and low power consumption make it ideal for portable applications.
  • Accurate Voltage Monitoring: Provides reliable and accurate voltage detection.

Technical Specifications

The S-1701E5043-M5T1G is designed for a wide range of voltage monitoring applications. Key specifications include:

  • Detection Voltage: 5.0V.
  • Accuracy: Typically ±1.5%.
  • Operating Voltage Range: 0.7V to 10V.
  • Current Consumption: Typically 0.8 μA.
  • Operating Temperature: -40°C to +85°C.
  • Package: SOT-23-5.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess