EN
  • EN
  • DE

S-5844A78CD-M5T1U3

Part No S-5844A78CD-M5T1U3
Manufacturer ABLIC U.S.A. Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 78DEGC ACT LO SOT23-5 / Thermostat 78°C Active Low Open Drain SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr ABLIC Inc.
Series S-5844A
Package Tape & Reel
Switching Temperature 78°C
Accuracy ±2.5°C
Current - Output (Max) 10mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis No
Voltage - Supply 1.65 V ~ 5.5 V
Current - Supply 180nA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-5844
Other Names 1662-2147-2,1662-2147-1,S-5844A78CD-M5T1U3,1662-2147-6
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1233923-S-5844A78CD-M5T1U3
Ultra Librarian 3D Model Ultra Librarian S-5844A78CD-M5T1U3 CAD Model

Description

The S-5844A78CD-M5T1U3 is a temperature sensor manufactured by ABLIC Inc.

    You May Also Be Interested in

    Texas Instruments
    LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
    Lowest to $5.7999
    ABLIC U.S.A. Inc.
    THERMOSTAT 95DEGC ACT LO SOT23-5
    Lowest to $1.1642
    Microchip Technology
    Ultra Small Temperature Switches with Pin Selectable Hysteresis
    Lowest to $9.1060
    Microchip Technology
    Ultra Small Temperature Switches with Pin Selectable Hysteresis
    Lowest to $9.4698
    Maxim Integrated
    Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
    Need more? Email Us
    Microchip Technology
    Ultra Small Temperature Switches with Pin Selectable Hysteresis
    Lowest to $8.6544
    Texas Instruments
    THERMOSTAT 120DEGC OPN DRN 6WSON
    Lowest to $1.8768
    Texas Instruments
    THERMOSTAT PROG ACT HI/LO 8TSSOP
    Lowest to $3.3318
    Texas Instruments
    THERMOSTAT PROG OPEN COL 8TSSOP
    Lowest to $2.0064

    Top Sellers

    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.2963
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.2963
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $9.5038
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.8018
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2640
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0951
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess