EN
  • EN
  • DE

S-80135CLMC-JIUT2G

Part No S-80135CLMC-JIUT2G
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-801
Package Tape & Reel (TR)
Product Status Not For New Designs
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 3.5V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-80135
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1252063-S-80135CLMC-JIUT2G
Ultra Librarian 3D Model Ultra Librarian S-80135CLMC-JIUT2G CAD Model

Description

The S-80135CLMC-JIUT2G is a CMOS voltage detector manufactured by ABLIC U.S.A. Inc. This integrated circuit is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold. It is characterized by its ultra-low current consumption, high accuracy, and small package size, making it suitable for a wide range of battery-powered and portable applications.

Applications

  • Microcontroller Reset Circuits: Providing a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Battery Monitoring: Monitoring the voltage level of batteries in portable devices to prevent deep discharge.
  • Power Management Systems: Implementing voltage monitoring and control in power management circuits.
  • Industrial Control Systems: Safeguarding sensitive electronic components from voltage fluctuations in industrial environments.
  • Consumer Electronics: Ensuring stable operation of electronic devices such as smartphones, tablets, and wearable devices.

Features

  • Detection Voltage: 3.5V (This is inferred from the '35' in the part number S-80135CLMC-JIUT2G).
  • Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications, extending battery life.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system operation.
  • Small Package Size: Available in compact packages like SOT-23 or similar, saving valuable board space.
  • Built-in Hysteresis: Prevents chattering or false triggering near the threshold voltage.
  • Open Drain Output: Offers flexibility in interfacing with various microcontroller and logic circuits.
  • Operating Temperature Range: Wide operating temperature range suitable for diverse environments.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions caused by voltage drops or fluctuations.
  • Extended Battery Life: Minimizes power consumption in battery-powered devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring.
  • Improved System Performance: Ensures stable and consistent operation of electronic circuits.
  • Protection Against Data Corruption: Prevents data loss in memory devices due to low voltage conditions.

Additional Details

The S-80135CLMC-JIUT2G operates using a CMOS process, which contributes to its low power consumption and high noise immunity. The output is typically an open-drain configuration, requiring a pull-up resistor. The specific operating temperature range, package type (CLMC likely indicates a specific package), and other electrical characteristics can be found in the official ABLIC datasheet for this part. Proper use of this voltage detector requires careful selection of the pull-up resistor value and consideration of the load capacitance on the output pin. Refer to the datasheet for detailed application notes and recommendations.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess