EN
  • EN
  • DE

S-80944CLNB-G7ET2U

Part No S-80944CLNB-G7ET2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-809xxC
Package Tape & Reel (TR)
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 4.4V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 18ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package SC-82AB
Base Product Number S-80944
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1251170-S-80944CLNB-G7ET2U
Ultra Librarian 3D Model Ultra Librarian S-80944CLNB-G7ET2U CAD Model

Description

The S-80944CLNB-G7ET2U is a voltage detector IC manufactured by ABLIC U.S.A. Inc. It is designed to monitor voltage levels in electronic circuits and provide an output signal when the voltage drops below a specific threshold, thus protecting components from undervoltage conditions and ensuring the reliability of various devices.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers when the supply voltage falls below a critical level.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and maintain system integrity.
  • Power Supply Monitoring: Detects voltage drops or failures in power supplies, triggering protective measures or alerts.
  • Memory Backup Systems: Ensures data integrity by switching to backup power when the main power supply fails.
  • Over-Discharge Protection: Prevents over-discharge in lithium-ion and other battery types, extending battery lifespan.

Features:

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable operation.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Allows for compact circuit designs.
  • Wide Operating Temperature Range: Operates reliably in various environmental conditions.
  • N-Channel Open Drain Output: Compatible with a wide range of logic circuits.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions due to undervoltage conditions.
  • Extended Battery Life: Reduces power consumption, leading to longer battery life in portable devices.
  • Protection of Sensitive Components: Prevents damage to electronic components from voltage fluctuations.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single IC.
  • Cost-Effective Solution: Provides a reliable and affordable voltage monitoring solution.

The S-80944CLNB-G7ET2U features a detection voltage of 4.4V. It is commonly used in a wide range of applications where precise voltage monitoring is crucial. Its low current consumption and small package size make it particularly suitable for battery-powered and space-constrained applications. It has a N-Channel Open Drain Output.

Technical Specifications:

  • Detection Voltage: 4.4V
  • Output Type: N-Channel Open Drain
  • Operating Voltage: Varies (Refer to datasheet)
  • Operating Temperature: -40°C to +85°C (Typical)

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess