EN
  • EN
  • DE

S-8209ABM-T8T1U

Part No S-8209ABM-T8T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 8TSSOP / Battery Multi-Function Controller IC Lithium Ion/Polymer 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number S-8209
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253695-S-8209ABM-T8T1U
Ultra Librarian 3D Model Ultra Librarian S-8209ABM-T8T1U CAD Model

Description

The S-8209 series, manufactured by ABLIC U.S.A. Inc., consists of single-cell lithium-ion battery protection ICs. These ICs are designed with high-accuracy voltage detection circuits and delay circuits to protect lithium-ion rechargeable batteries from common issues like overcharge, overdischarge, and overcurrent. The S-8209ABM-T8T1U is a specific configuration within this series, tailored to meet specific protection requirements.

Applications:

  • Lithium-ion battery packs
  • Mobile phones
  • Smartphones
  • Digital cameras
  • Portable media players
  • Wearable devices (smartwatches, fitness trackers)

Features:

  • Overcharge Detection: Monitors the battery voltage level precisely to prevent overcharging and potential damage.
  • Overdischarge Detection: Prevents the battery from discharging beyond a safe voltage threshold, which can lead to reduced capacity and lifespan.
  • Overcurrent Detection: Senses excessive current flow during charging or discharging, protecting both the battery and connected electronics.
  • High-Accuracy Voltage Detection: Ensures accurate voltage monitoring for reliable battery protection.
  • Low Current Consumption: Consumes minimal power, contributing to extended battery life.
  • Small Package: Available in a compact package suitable for integration into space-constrained devices.

Benefits:

  • Prolonged Battery Lifespan: Prevents overcharge, overdischarge, and overcurrent conditions, significantly extending the life of lithium-ion batteries.
  • Enhanced Device Safety: Protects batteries and connected devices from damage caused by abnormal voltage or current levels.
  • Increased Operational Reliability: Ensures stable and reliable operation for battery-powered devices.
  • Simplified Integration: Compact package design simplifies integration into various applications.
  • Cost-Effective Solution: Provides comprehensive battery protection in a single integrated circuit.

Additional Details:

The S-8209ABM-T8T1U incorporates features such as charge/discharge control functionality and a power-down mode. The specific voltage detection thresholds and associated delay times are configured according to the application's particular requirements. Please refer to the official ABLIC datasheet for comprehensive electrical characteristics, package dimensions, and example application circuits.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $6.4030
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6941
Silergy Corp
nan
Lowest to $0.9314
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess