EN
  • EN
  • DE

S-8254ABJFT-TB-U

Part No S-8254ABJFT-TB-U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-4C 16TSSOP / Battery Battery Protection IC Lithium Ion/Polymer 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 3 ~ 4
Fault Protection Over Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number S-8254
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253893-S-8254ABJFT-TB-U
Ultra Librarian 3D Model Ultra Librarian S-8254ABJFT-TB-U CAD Model

Description

The S-8254ABJFT-TB-U, manufactured by ABLIC U.S.A. Inc., is a lithium-ion battery protection IC that integrates overcharge, overdischarge, and overcurrent protection features. This IC is specifically designed to ensure the safe and reliable operation of lithium-ion batteries in a variety of applications, preventing damage and prolonging battery life. Its low current consumption is crucial for portable devices aiming for extended operational time.

Applications

  • Lithium-ion battery packs for smartphones
  • Battery management systems for tablets
  • Power tool battery protection circuits
  • Backup power systems
  • Energy storage solutions

Features

  • Overcharge detection with high accuracy
  • Overdischarge detection to prevent deep discharge damage
  • Overcurrent detection to protect against short circuits
  • Low current consumption during operation
  • Hysteresis in overcharge and overdischarge detection
  • Compact package size for easy integration

Benefits

  • Protects lithium-ion batteries from damage caused by overcharging, overdischarging, and overcurrent conditions.
  • Enhances the safety of devices powered by lithium-ion batteries.
  • Extends the lifespan of lithium-ion batteries by preventing damage from improper usage.
  • Increases the operational time of portable devices due to the IC's low current consumption.
  • Simplifies the design of battery protection circuits with integrated functionality.
  • Enables compact and efficient battery pack designs thanks to the small package size.

Additional Details

The S-8254ABJFT-TB-U incorporates precise voltage detection thresholds to accurately identify overcharge and overdischarge conditions. The overcurrent detection circuit quickly responds to prevent damage from excessive current flow. The hysteresis feature prevents unwanted oscillations around the detection thresholds, ensuring stable operation. The typical operating temperature range is -40°C to +85°C, making it suitable for various environments. This IC typically comes in a small package such as SOT-23 or DFN, allowing for easy integration into compact electronic devices. The internal circuitry is designed to minimize power consumption, contributing to the overall efficiency of the battery management system.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess