EN
  • EN
  • DE

AGL125V2-QNG132

Part No AGL125V2-QNG132
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Terrestrial FPGA and SoC Product Catalog
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Series IGLOO
Part Status Obsolete(EOL)
Number of Logic Elements/Cells 3072
Total RAM Bits 36864
Number of I/O 84
Number of Gates 125000
Operating Supply Voltage 1.14 V ~ 1.575 V
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Package 132-WFQFN
Manufacturer Package 132-QFN (8x8)
Win Source Part Number 1142924-AGL125V2-QNG132
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name AGL125
Introduction Date September 03, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AGL125V2-QNG132 CAD Model

Description

The AGL125V2-QNG132 is an integrated circuit (IC) manufactured by Microsemi Corporation.

  • Supply and Demand Status: Balanced
  • Series: IGLOO
  • Operating Temperature Range: 0°C ~ 70°C (TA)
  • Package: 132-WFQFN
  • Mounting: SMD
  • Operating Supply Voltage: 1.14 V ~ 1.575 V
  • I/Os: 84
  • Logic Elements/Cells: 3072
  • Total RAM Bits: 36864
  • Gates: 125000
  • Part Status: Obsolete(EOL)
  • Family Name: AGL125
  • Manufacturer's Homepage: www.microsemi.com
  • Manufacturer Package: 132-QFN (8x8)
  • Introduction Date: September 03, 2003
  • ECCN: EAR99
  • Estimated EOL Date: Obsolete
  • Alternative Parts (Cross-Reference): QL1P075-6PU132C, QL1P300-7PUN132C, and QL1P100-6PUN132I

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess