EN
  • EN
  • DE

AD7873BRQZ-REEL

Part No AD7873BRQZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface Serial
Voltage Reference External, Internal
Operating Supply Voltage 2.2 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 767479-AD7873BRQZ-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD7873
Introduction Date February 19, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7873BRQZ-REEL CAD Model

Description

Product Overview: AD7873BRQZ-REEL

The AD7873BRQZ-REEL is a sophisticated touch screen digitizer that is part of the esteemed product line from Analog Devices Inc. This precision component is designed to interface with 4-wire resistive touch screens, delivering high-quality performance in a variety of applications, including personal digital assistants (PDAs), smart handheld devices, and point-of-sale terminals.

Key Features

  • 12-Bit SAR ADC: The AD7873BRQZ-REEL incorporates a 12-bit successive approximation register analog-to-digital converter (SAR ADC) ensuring precise touch location measurements.
  • On-Chip Temperature Measurement: It includes an on-chip temperature sensor, which can be used for temperature compensation or to monitor the environment of the application.
  • Touch Pressure Measurement: The device can measure touch pressure, which allows for additional functionality such as detecting the level of force applied to the touch screen.
  • Serial Interface: Communication with microprocessors is straightforward thanks to a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7873 operates in a low power mode, making it ideal for battery-operated devices.
  • Automatic Power-Down: The component features an automatic power-down function that reduces power consumption between conversions, contributing to the overall efficiency of the device it's embedded in.

Product Specifications

The AD7873BRQZ-REEL operates over a wide voltage range of 2.2V to 5.25V, making it versatile for different power environments. It is available in a compact 16-lead QSOP package, with the REEL suffix indicating that it is provided in tape and reel packaging suitable for automated assembly processes.

Applications

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Point-of-Sale Terminals
  • Portable Instrumentation
  • GPS Navigation Systems
  • Computer Touch Screens

The AD7873BRQZ-REEL from Analog Devices Inc. is an integral component for designers who require a reliable and precise touch screen interface solution. Its combination of features and specifications make it an excellent choice for a wide array of touch-based applications.

You May Also Be Interested in

Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO
Lowest to $16.8087
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $7.3955
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Lowest to $58.5000
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $5.0142
Freescale Semiconductor - NXP
MCRTOUCH - Touch-Sensing Platfor
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16LFCSP
Lowest to $2.8147
Maxim Integrated
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $6.5292
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.0176

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6925 $59.0800
39+ $3.0307 $118.1973
60+ $2.9360 $176.1600
82+ $2.8413 $232.9866
106+ $2.7466 $291.1396
141+ $2.4625 $347.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess