EN
  • EN
  • DE

HES100ZG-A

Part No HES100ZG-A
Manufacturer Bel Fuse Inc.
Catalog OEM Parts (F - I)
Description IPD power module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013270-HES100ZG-A
Categories OEM Parts(F-I)
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HES100ZG-A CAD Model

Description

The HES100ZG-A is a surface mount fuse manufactured by Bel Fuse Inc. It's a high inrush surface mount fuse designed to protect circuits from overcurrent conditions. The fuse is designed for applications that experience high inrush currents during startup or operation. Its compact size and surface mount design make it suitable for automated assembly processes.

Applications:

  • Power Supplies
  • LED Lighting
  • Battery Chargers
  • Motor Controls
  • Industrial Equipment

Features:

  • High Inrush Withstand Capability: Protects against transient overcurrent events.
  • Surface Mount Design: Facilitates automated assembly.
  • Compact Size: Saves board space.
  • Fast Acting: Provides quick overcurrent protection.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Circuit Protection: Prevents damage from overcurrent conditions.
  • Reliable Performance: Ensures consistent protection.
  • Easy Integration: Surface mount design simplifies assembly.
  • Space Saving: Compact size allows for efficient board layout.
  • Environmentally Friendly: Complies with RoHS standards.

The HES100ZG-A is designed to quickly interrupt the circuit in the event of an overcurrent condition, preventing damage to sensitive components. Its surface mount design makes it easy to integrate into automated assembly processes, reducing manufacturing costs and improving production efficiency. The fuse's compact size saves valuable board space, allowing for smaller and more densely populated circuit boards. Its high inrush current withstand capability ensures that it can handle transient overcurrent events without nuisance tripping. It is also RoHS compliant, ensuring that it meets environmental regulations.

Specifications:

Voltage Rating: 63V

Current Rating: 1A

Interrupting Rating: 50A

Package: 1206 (3216 metric)

Mounting Style: Surface Mount

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess