EN
  • EN
  • DE

TB62237BFG(O,C)

Part No TB62237BFG(O,C)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035910-TB62237BFG(O,C)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB62237BFG(O,C) CAD Model

Description

The TB62237BFG(O,C) is a PWM chopper-type stepping motor driver manufactured by Toshiba Semiconductor. This driver is designed for controlling two-phase bipolar stepping motors. It integrates advanced features that provide smooth and efficient motor operation, making it suitable for a wide range of applications requiring precise motor control.

Applications:

  • Office automation equipment: Printers, scanners, and copiers where precise paper feed and head positioning are required.
  • Factory automation: Robotics, automated assembly lines, and CNC machines requiring accurate motor control.
  • Surveillance equipment: Pan-tilt-zoom (PTZ) cameras and security systems where precise directional control is needed.
  • Amusement machines: Gaming machines, slot machines, and automated vending machines requiring reliable motor operation.
  • Home appliances: Air conditioners, refrigerators, and washing machines where motor control is used for various functions.

Features:

  • PWM chopper drive: Provides efficient and smooth motor control by regulating current through the motor windings.
  • Bipolar stepping motor control: Designed for two-phase bipolar stepping motors.
  • Built-in protection circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the driver and motor.
  • Low on-resistance: Minimizes power dissipation, enhancing efficiency and reducing heat generation.
  • Power saving mode: Reduces power consumption during standby or idle periods.
  • Simple control interface: Easy to interface with microcontrollers and other control devices.

Benefits:

  • Smooth motor operation: Delivers precise and consistent motor control.
  • Efficient power usage: Reduces energy consumption and minimizes heat generation.
  • Robust protection: Protects the driver and motor from damage due to overcurrent, overvoltage, or overheating.
  • Easy integration: Simplifies system design and reduces development time.
  • High reliability: Ensures stable and dependable performance in various applications.

Technical Specifications:

The TB62237BFG(O,C) has a maximum output current of 1.5A per phase. Its operating voltage range is typically from 10V to 42V. It offers full-step, half-step, quarter-step, and micro-step driving modes, allowing for precise control resolution. The package is a small and thermally efficient type. Logic supply voltage from 2.7V to 5.5V

This stepping motor driver offers a robust and efficient solution for precise motor control needs, making it a reliable option for various industrial and consumer applications. Its integrated protection features and simple control interface further enhance its appeal.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess