EN
  • EN
  • DE

ADM7160AUJZ-2.5-R2

Part No ADM7160AUJZ-2.5-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.2A 5-TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.23V @ 200mA
Output Current 200mA
Operating Supply Current 20μA to 350μA
PSRR 49dB to 44dB (100kHz to 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1014785-ADM7160AUJZ-2.5-R2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADM7160AUJZ-2.5-R2 CAD Model

Description

ADM7160AUJZ-2.5-R2 Ultra-Low Noise LDO by Analog Devices Inc.

Analog Devices Inc. presents the ADM7160AUJZ-2.5-R2, a high-performance, ultra-low noise, low dropout linear regulator designed to provide a stable and clean power supply. This regulator is specifically tailored for noise-sensitive applications where maintaining signal integrity is paramount. With its exceptional power supply rejection ratio (PSRR) and low output noise, the ADM7160 is an ideal choice for powering precision analog circuits, such as RF applications, PLLs, high-speed and high-resolution ADCs, DACs, and other sensitive electronic components.

Key Features:

  • Output Voltage: The ADM7160 provides a fixed output voltage of 2.5V, suitable for a variety of low-voltage applications.
  • Low Dropout Voltage: The device offers excellent dropout performance, which ensures a stable output even when the input voltage is very close to the output voltage.
  • Ultra-Low Noise: With only 1.0 µV RMS of output voltage noise (10 Hz to 100 kHz), this LDO minimizes the impact on signal quality, making it perfect for sensitive applications.
  • High PSRR: It boasts a high PSRR of 80 dB at 10 kHz, which helps to suppress variations in the input power supply and maintain a consistent output.
  • Current Capacity: The ADM7160 can deliver up to 200 mA of output current, accommodating a broad range of applications.
  • Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat conditions.
  • Package: It comes in a compact TSOT-23 package, which is ideal for space-constrained applications.

Applications:

The ADM7160AUJZ-2.5-R2 is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered equipment
  • Medical devices
  • Telecommunications
  • Data acquisition systems
  • Audio and video equipment

With its combination of low noise, high PSRR, and low dropout performance, the ADM7160AUJZ-2.5-R2 from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management solutions in noise-sensitive applications.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2875 $57.9375
110+ $1.0565 $116.2150
170+ $1.0235 $173.9950
235+ $0.9905 $232.7675
305+ $0.9574 $292.0070
405+ $0.8584 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess