EN
  • EN
  • DE

NETAPP X1028B - 2port 4Gbps FCP HBA

Part No NETAPP X1028B - 2port 4Gbps FCP HBA
Manufacturer NetApp
Catalog Adapters
Description 2port 4Gbps FCP HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1433492-NETAPP X1028B - 2port 4Gbps FCP HBA
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X1028B - 2port 4Gbps FCP HBA CAD Model

Description

The NETAPP X1028B is a high-performance Fibre Channel Host Bus Adapter (HBA) designed for enterprise-level storage networks. Featuring dual ports, each capable of delivering speeds up to 4 Gigabits per second (Gbps), this HBA is engineered to support high-throughput and low-latency connections for storage area networks (SANs). It integrates seamlessly with NetApp storage solutions, offering exceptional reliability and efficiency in data centers. With its support for advanced features such as hardware-assisted virtualization, the X1028B ensures efficient utilization of network resources, making it an ideal choice for applications that require high-speed, reliable storage access. Its compatibility with various operating systems and storage protocols ensures a versatile solution for diverse IT environments. The 2port 4Gbps FCP HBA is tailored for organizations looking to enhance their storage network's performance and reliability, making it a cornerstone in modern data storage infrastructure.

You May Also Be Interested in

NetApp
HBA,FC,Tape,PCIe,4Gb,Op (2),R6
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us
NetApp
HBA,FC,Disk,Op (2),R5
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us
Lenovo
Lenovo 46C9010
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess