EN
  • EN
  • DE

USB2-H-5002

Part No USB2-H-5002
Catalog Adapters
Description RS-485 USB TO SERIAL
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type USB to Serial
Convert From (Adapter End) USB Mini
Convert To (Adapter End) D-Sub 09 Pos (DB9) Male (2)
Interface RS-485
Features LED Indicator
Utilized IC / Part FT2232H
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1498853-USB2-H-5002
Ultra Librarian 3D Model Ultra Librarian USB2-H-5002 CAD Model

Description

N

You May Also Be Interested in

NetApp
4-Port FCP Target 4Gb HBA PCIe Card
Need more? Email Us
Supermicro
LSI 9361-4I 4PORT 12Gbps
Need more? Email Us
Supermicro
ARC-1213-4I 6GB 4PORT
Need more? Email Us
Lenovo
Lenovo 42D0501
Need more? Email Us
Connective Peripherals Pte Ltd
RS-232/RS-485 USB TO SERIAL
Need more? Email Us
Supermicro
Supermicro AOC-SAS2LP-H8IR
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
Supermicro
Supermicro DUAL NVME M.2 SSD ADAPTER
Need more? Email Us
Supermicro
Supermicro AOC-S2308L-L8E. Host interface: PCI Express x8, Output interface: SAS,SATA, Expansion card form factor: Low-profile. Processor model: LSI SAS2308, Processor frequency: 800 MHz. Data transfer rate: 6 Gbit/s
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess