EN
  • EN
  • DE

MAX98307ETE+

Part No MAX98307ETE+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS DG MONO 3.3W 16TQFN / Amplifier IC 1-Channel (Mono) Class DG 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Strip
Type Class DG
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.3W x 1 @ 8Ohm
Voltage - Supply 2.6V ~ 5.25V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-TQFN (3x3)
Case / Package 16-WFQFN Exposed Pad
Base Product Number MAX98307
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 10
Win Source Part Number 1316554-MAX98307ETE+
Ultra Librarian 3D Model Ultra Librarian MAX98307ETE+ CAD Model

Description

The MAX98307ETE+ is an advanced audio amplifier from Analog Devices Inc., designed to deliver high-quality sound with minimal power consumption. This compact, Class D amplifier is perfect for a wide range of portable audio applications, such as mobile phones, tablets, and laptop computers, as well as for home audio systems and active speakers.

Key Features

  • High Efficiency: The Class D operation provides superior power efficiency over traditional amplifiers, which means longer battery life for portable devices.
  • Output Power: Capable of delivering up to 3.2W of continuous output power into a 4Ω load, with a 5V power supply, ensuring robust audio performance.
  • Compact Size: The tiny 16-pin TQFN (3mm x 3mm) package allows integration into space-constrained designs without sacrificing performance.
  • Spread-Spectrum Modulation: This feature reduces electromagnetic interference (EMI), making the MAX98307ETE+ suitable for use in RF-sensitive environments.
  • High PSRR: With a high power supply rejection ratio, the amplifier maintains consistent performance despite fluctuations in the power supply voltage.
  • Integrated Click-and-Pop Suppression: Minimizes audible clicks and pops during startup and shutdown, ensuring a smooth user experience.

Technical Specifications

  • Supply Voltage Range: 2.7V to 5.5V
  • THD+N: 0.02% (typical at 1W)
  • SNR: 95dB (typical, A-weighted)
  • Output Power: 3.2W into 4Ω at 5V
  • Operating Temperature Range: -40°C to +85°C

Applications

The MAX98307ETE+ is ideal for a variety of applications where high-quality audio amplification is required within a small footprint. It is particularly well-suited for:

  • Portable and Battery-Powered Devices
  • Wireless Speakers
  • Tablet and Laptop Audio Systems
  • Home Audio and Home Theater Systems

With its combination of high efficiency, impressive audio output, and small size, the MAX98307ETE+ from Analog Devices Inc. represents a versatile solution for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,744 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess