The S-8261AAUMD-G2UT2U is a high-precision voltage detector IC designed and manufactured by ABLIC U.S.A. Inc. This IC is primarily used for overcharge and overdischarge protection in lithium-ion and lithium polymer rechargeable battery packs. It integrates a highly accurate voltage detection circuit, a delay circuit, and low current consumption characteristics to ensure reliable battery protection in various portable applications.
Applications
- Lithium-ion battery packs for wearable devices (smartwatches, fitness trackers)
- Battery protection circuits in Bluetooth headsets
- Power banks and portable chargers
- Battery management systems (BMS) for small electronic devices
- Protection circuits for coin-type lithium batteries
Features
- High-Accuracy Voltage Detection: Ensures precise monitoring of battery voltage levels, preventing overcharge and overdischarge.
- Low Current Consumption: Minimizes power drain from the battery pack, extending battery life.
- Overcharge Detection: Prevents damage to the battery due to excessive charging voltage.
- Overdischarge Detection: Protects the battery from deep discharge, which can degrade battery performance and lifespan.
- Built-in Delay Circuit: Prevents false triggering of protection circuits due to transient voltage spikes or noise.
- Small Package Size: Allows for compact battery pack designs in portable devices.
- Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
Benefits
- Enhanced Battery Safety: Prevents battery damage and potential hazards associated with overcharging and overdischarging.
- Extended Battery Lifespan: Protects against voltage extremes, maximizing the number of charge/discharge cycles the battery can endure.
- Improved Device Reliability: Ensures stable and reliable operation of the powered device by preventing battery-related failures.
- Reduced Component Count: Integrates multiple protection functions into a single chip, simplifying circuit design and reducing board space.
- Lower Power Consumption: Minimizes the load on the battery, resulting in longer run times for portable devices.
Additional Details
The S-8261AAUMD-G2UT2U operates with specific voltage detection thresholds optimized for lithium-ion battery chemistries. It typically requires minimal external components for operation, further simplifying the design. The device is available in a small, surface-mount package, enabling integration into space-constrained applications. Its high-accuracy voltage detection and low current consumption make it a suitable choice for protecting lithium-ion batteries in modern portable electronic devices. Proper grounding and external component selection are essential for optimal performance and reliability. Consult the datasheet for detailed specifications and application guidelines.