EN
  • EN
  • DE

S-24CS08ADP-G

Part No S-24CS08ADP-G
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089821-S-24CS08ADP-G
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-24CS08ADP-G CAD Model

Description

The S-24CS08ADP-G is an 8Kbit (1024 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by ABLIC U.S.A. Inc. This device features a 2-Wire (I2C) serial interface for communication, providing a simple and efficient means of non-volatile data storage in various electronic systems. It is designed for low-voltage operation and minimal power consumption, making it suitable for battery-powered applications. The EEPROM offers reliable data storage with high endurance and data retention capabilities, ensuring long-term data integrity.

Applications:

  • Consumer electronics (e.g., Remote controls, audio equipment, set-top boxes)
  • Industrial control systems (e.g., Data loggers, sensor systems)
  • Medical devices (e.g., Portable medical monitors, diagnostic equipment)
  • Automotive electronics (e.g., Car radios, instrument clusters)
  • Smart appliances (e.g., Smart refrigerators, washing machines)

Features:

  • Memory Size: 8Kbit (1024 x 8 bits)
  • Interface: 2-Wire (I2C) serial interface
  • Supply Voltage: 1.7V to 5.5V
  • Low Power Consumption: Low standby current and write current
  • Write Protection: Hardware write protection feature
  • Page Write: Up to 16 bytes can be written simultaneously
  • Endurance: Minimum 1 million write cycles
  • Data Retention: Minimum 100 years
  • Operating Temperature Range: -40°C to +85°C
  • Package: DIP-8

Benefits:

  • Non-Volatile Memory: Data remains intact even when power is removed.
  • Easy Integration: Simple 2-Wire interface makes it easy to integrate with microcontrollers and other digital systems.
  • Low Power Consumption: Suitable for battery-powered applications due to minimal power requirements.
  • High Reliability: Ensures long-term data storage integrity with high endurance and data retention.
  • Data Protection: Prevents accidental overwrites of data with hardware write protection.

Additional Details:

The S-24CS08ADP-G communicates via the I2C protocol, which utilizes two signal lines: Serial Data (SDA) and Serial Clock (SCL). This interface allows for straightforward integration with microcontrollers. The device supports both byte write and page write operations. The page write function allows for faster data writing by writing up to 16 bytes simultaneously. A hardware write protection feature is included to prevent accidental modification of stored data. The device operates across a broad voltage range, ensuring compatibility with different microcontroller and system voltage levels. The DIP-8 package allows for easy through-hole mounting on printed circuit boards (PCBs).

This EEPROM is commonly used to store configuration data, user settings, calibration parameters, and other non-volatile information in numerous electronic devices. Its robust design, easy-to-use interface, and low power consumption make it a dependable choice for applications requiring non-volatile memory.

You May Also Be Interested in

Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess