EN
  • EN
  • DE

S-25A160B0A-T8T2U3

Part No S-25A160B0A-T8T2U3
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Description EEPROM Spi 16KBIT 2K X 8 2.5V to 5.5V 8-PIN TSSOP T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089828-S-25A160B0A-T8T2U3
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-25A160B0A-T8T2U3 CAD Model

Description

The S-25A160B0A-T8T2U3 is a voltage detector IC manufactured by ABLIC U.S.A. Inc. Voltage detectors are essential in electronic circuits for monitoring voltage levels and initiating actions when the voltage goes beyond a defined threshold. This specific model provides a blend of accuracy, minimal power usage, and a compact design, rendering it well-suited for diverse applications.

Applications

  • Microcontroller Reset Circuits: Guarantees a secure and dependable reset of microcontrollers during power-up scenarios or brownout events.
  • Power Management Systems: Monitors battery voltage in portable electronic devices to prevent deep discharging and improve battery lifespan.
  • Overvoltage and Undervoltage Protection: Safeguards susceptible electronic components against harm stemming from voltage variations.
  • Industrial Control Systems: Monitors power supply voltages present in industrial equipment to ensure proper operation and preclude potential failures.
  • Automotive Electronics: Monitors battery voltage and other pivotal voltage benchmarks in automotive setups.

Features

  • High-Precision Detection Voltage: Offers precise monitoring of voltage benchmarks, guaranteeing trustworthy triggering of protective or reset functions.
  • Low Current Consumption: Reduces power drain imposed on the system, critically important in battery-operated devices.
  • Small Package Size: Facilitates compact circuit designs and incorporation into applications with space restrictions.
  • Built-in Hysteresis: Prevents any oscillation-related issues and secures reliable operation in the vicinity of the detection threshold.
  • Wide Operating Temperature Range: Ensures credible performance in a multitude of environmental scenarios.

Benefits

  • Enhanced System Reliability: Prevents malfunctions and failures triggered by voltage fluctuations.
  • Extended Battery Life: Minimizes power utilization in battery-powered devices.
  • Reduced System Cost: Offers a fiscally judicious solution for voltage monitoring and protection.
  • Simplified Circuit Design: Enables straightforward integration into current circuits with minimal reliance on external components.
  • Improved System Safety: Shields vulnerable components from damage potentially caused by overvoltage or undervoltage conditions.

Additional Details

The S-25A160B0A-T8T2U3 commonly provides a fixed detection voltage. It is advised to review the manufacturer's datasheet in order to determine the exact detection voltage, hysteresis voltage, and other relevant electrical characteristics. Choosing a voltage detector with a detection voltage that aligns with the requirements of the application is extremely important. The output configuration (e.g., N-channel open drain, CMOS output) can vary dependent upon the exact model. The datasheet should be reviewed for the operating temperature range as well, which ought to be factored in when selecting the device for a particular environment. Usually, the device's package is a surface-mount package (SMD) designed for streamlined integration onto PCBs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Vishay
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Shikues
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess