EN
  • EN
  • DE

S-8209AAI-T8T1S

Part No S-8209AAI-T8T1S
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090486-S-8209AAI-T8T1S
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-8209AAI-T8T1S CAD Model

Description

The S-8209AAI-T8T1S is a high-precision voltage detector IC from ABLIC U.S.A. Inc., specifically designed for the protection of lithium-ion rechargeable battery packs. It incorporates overcharge, overdischarge, and overcurrent protection features to ensure battery safety and longevity in diverse portable electronic devices.

Applications

  • Battery management systems (BMS) in mobile phones
  • Lithium-ion battery protection for wearable devices (smartwatches, fitness trackers)
  • Rechargeable battery packs for digital cameras
  • Portable gaming consoles
  • Wireless headphones and earbuds
  • Power banks and portable chargers

Features

  • Highly Accurate Voltage Detection: Precise monitoring of battery voltage to prevent overcharge and overdischarge.
  • Ultra-Low Current Consumption: Minimizes power drain on the battery, contributing to extended battery life.
  • Overcharge Protection: Prevents damage to the battery caused by excessive charging voltage.
  • Overdischarge Protection: Safeguards the battery from being discharged below a safe operational level.
  • Overcurrent Protection: Protects against excessive current flow that can damage the battery or connected circuitry.
  • Compact T8T1S Package: Allows for integration into space-constrained applications.

Benefits

  • Enhanced Battery Safety: Significantly reduces the risk of battery damage due to common charging and discharging issues.
  • Extended Battery Lifespan: Proper voltage and current management prolongs the overall lifespan of the battery.
  • Improved Device Reliability: Stable and accurate protection mechanisms ensure consistent device performance.
  • Smaller and Lighter Designs: The compact package enables smaller and more lightweight portable devices.
  • Optimized Energy Efficiency: Low current consumption contributes to better energy efficiency in battery-powered applications.

Additional Details

The S-8209AAI-T8T1S is characterized by its low operating current, which helps to minimize the load on the battery, thereby increasing operational time. The accurate detection thresholds for overcharge, overdischarge, and overcurrent conditions are crucial for maintaining the battery within safe operating parameters. This IC is particularly well-suited for applications where both safety and efficiency are paramount, making it a valuable component in modern portable electronics. Its robust protection features ensure that the lithium-ion battery operates reliably and safely over its entire lifespan.

You May Also Be Interested in

Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,585 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess