EN
  • EN
  • DE

MC2302D

Part No MC2302D
Manufacturer ABOV
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABOV
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830388-MC2302D
Ultra Librarian 3D Model Ultra Librarian MC2302D CAD Model

Description

The ABOV MC2302D is a microcontroller designed for a variety of embedded applications. It serves as the central processing unit in systems requiring control, data processing, and communication capabilities. ABOV microcontrollers are generally known for being cost-effective solutions targeted at a broad range of applications.

Applications

  • Remote Controls: Commonly used in remote controls for TVs, DVD players, and other consumer electronics.
  • Home Appliances: Found in washing machines, refrigerators, and other appliances for controlling motor functions, sensors, and user interfaces.
  • Toys and Games: Employed in electronic toys and games for controlling lights, sounds, and other interactive features.
  • Industrial Control: Can be used for basic automation, sensor data acquisition, and simple motor control.

Features

  • 8-bit Microcontroller Core: Features a standard 8-bit architecture that balances performance and efficiency.
  • Internal Memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Communication Interfaces: Provides UART, SPI, and I2C interfaces for communicating with other devices.
  • Timers and Counters: Equipped with multiple timers and counters for generating PWM signals and timing events.
  • Analog-to-Digital Converter (ADC): Integrates an ADC for converting analog signals into digital values.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable applications.

Benefits

  • Cost-Effective: Offers a budget-friendly solution for embedded control needs.
  • Easy to Program: Uses industry standard programming tools and supports C language.
  • Versatile: Provides a range of peripheral options for connecting to external components.
  • Reliable Performance: Delivers consistent and stable operation in various environments.

The MC2302D operates within a voltage range suitable for many applications. Package options are generally available in DIP, SOIC, and QFP. It is programmed using standard C programming tools and debugged using in-circuit emulators. While specific memory sizes and clock speeds can vary, the device provides sufficient resources for the intended embedded applications.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess