EN
  • EN
  • DE

MC96F8208SRBN

Part No MC96F8208SRBN
Manufacturer ABOV
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABOV
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830486-MC96F8208SRBN
Ultra Librarian 3D Model Ultra Librarian MC96F8208SRBN CAD Model

Description

The MC96F8208SRBN is a microcontroller unit (MCU) manufactured by ABOV Semiconductor. It is part of the MC96F series, which is known for low-power operation and integrated peripherals. The '08' in the name suggests it has 8KB of flash memory. This MCU is commonly used in applications such as consumer electronics, industrial control, and automotive. Specific information for this exact part number is limited, therefore the following description is based on typical characteristics of the ABOV MC96F family.

Applications

  • Consumer Electronics: Remote controls, simple appliances, wearable devices.
  • Industrial Control: Sensor data acquisition, motor control, and basic automation systems.
  • Automotive: Low-end automotive control systems and sensor monitoring.
  • Internet of Things (IoT): Smart sensors, wireless modules, and connected devices.

Features

  • 8KB Flash Memory: For program storage and data logging.
  • 1KB SRAM: For runtime data storage and stack operations.
  • Operating Voltage: Typically operates at a low voltage.
  • Clock Speed: Moderate clock speed optimized for low power consumption.
  • Peripherals: ADCs, timers, PWM, UART, SPI, I2C interfaces.
  • Low-Power Modes: Sleep and deep-sleep modes to minimize energy usage.
  • Package: Available in various package options.

Benefits

  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, decreasing board size and cost.
  • Reliable Performance: Delivers consistent performance across a range of operating conditions.
  • Cost-Effective: Provides a good balance of features and cost.
  • Simplified Development: Supported by various development tools and resources.

Additional Details: The MC96F8208SRBN likely includes a watchdog timer, power-on reset circuitry, and low-voltage detection. Pinout information depends on the specific package. The SRBN likely refers to the package type. It is manufactured using a CMOS process.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7487 $61.2045
85+ $1.4345 $121.9325
125+ $1.3895 $173.6875
175+ $1.3456 $235.4800
225+ $1.3005 $292.6125
300+ $1.1654 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess