The ABLS-8.000MHZ-D4Y-T is a surface mount crystal oscillator manufactured by Abracon LLC. It is designed to provide a precise and stable clock signal for various electronic applications. This crystal is part of the ABLS series, known for its reliability and compact size.
Applications
- Microcontrollers
- Real-Time Clocks (RTC)
- Communication Systems
- Industrial Control Systems
- Consumer Electronics
Features
- 8.000 MHz Frequency
- Surface Mount Package
- High Frequency Stability
- Low Aging
- RoHS Compliant
Benefits
- Precise Timing: Provides an accurate and stable clock signal for critical timing applications.
- Reliable Performance: Low aging ensures long-term stability and consistent performance.
- Compact Size: Surface mount package allows for integration into space-constrained designs.
- Wide Operating Temperature Range: Suitable for use in various environmental conditions.
- Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
Technical Specifications
The ABLS-8.000MHZ-D4Y-T operates at a frequency of 8.000 MHz. The frequency stability is typically ±30 ppm over the operating temperature range. The aging is specified at ±5 ppm per year. It is packaged in a small surface mount package suitable for automated assembly. Operating temperature ranges from -40°C to +85°C. The load capacitance is specified for optimal performance.
This crystal is commonly used in microcontroller-based systems to provide the clock signal for the CPU and peripherals. Its precise timing and stable frequency make it suitable for applications requiring accurate timekeeping and synchronization. The ABLS-8.000MHZ-D4Y-T offers a reliable and cost-effective solution for generating clock signals.