EN
  • EN
  • DE

ABLS3-6.000MHZ-T

Part No ABLS3-6.000MHZ-T
Manufacturer Abracon LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816428-ABLS3-6.000MHZ-T
Ultra Librarian 3D Model Ultra Librarian ABLS3-6.000MHZ-T CAD Model

Description

The ABLS3-6.000MHZ-T is a surface-mount crystal resonator from Abracon LLC, designed for a wide range of frequency control applications. This crystal offers a stable and accurate frequency source for microprocessors, microcontrollers, and communication devices. Its compact size and robust construction make it suitable for demanding environments.

Applications:

  • Microcontroller clock circuits
  • Real-time clocks (RTC)
  • Communication devices (e.g., radios, transceivers)
  • Frequency synthesizers
  • Test and measurement equipment

Features:

  • Frequency: 6.000 MHz
  • Tolerance: ±30 ppm
  • Stability: ±50 ppm over the operating temperature range
  • Operating Temperature Range: -20°C to +70°C
  • Load Capacitance: 20 pF
  • ESR (Equivalent Series Resistance): 80 Ohms (typical)
  • Surface Mount Package
  • RoHS Compliant

Benefits:

  • Precise Frequency Control: Provides a stable and accurate clock source for critical applications.
  • Wide Temperature Range: Operates reliably in a broad range of environmental conditions.
  • Compact Size: Surface mount package allows for high-density board designs.
  • RoHS Compliance: Meets environmental regulations for lead-free manufacturing.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details:

The ABLS3 series from Abracon is a popular choice for applications requiring a reliable and stable crystal oscillator. The 6.000 MHz frequency is commonly used in various microcontroller and communication circuits. The crystal's parameters, such as load capacitance and ESR, are important considerations when designing the oscillator circuit to ensure proper startup and stable operation.

The surface mount package simplifies assembly and allows for automated manufacturing processes. The crystal is housed in a ceramic package, providing good mechanical and environmental protection. The ABLS3-6.000MHZ-T is designed for reflow soldering and is compatible with standard PCB assembly techniques.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9889 $59.6670
75+ $1.6320 $122.4000
110+ $1.5812 $173.9320
155+ $1.5292 $237.0260
200+ $1.4784 $295.6800
265+ $1.3259 $351.3635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess