EN
  • EN
  • DE

ABM12-38.400MHZ-10-R80-B1U-T

Part No ABM12-38.400MHZ-10-R80-B1U-T
Manufacturer Abracon LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024341-ABM12-38.400MHZ-10-R80-B1U-T
Categories OEM Parts(A-B)
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ABM12-38.400MHZ-10-R80-B1U-T CAD Model

Description

The ABM12-38.400MHZ-10-R80-B1U-T is a crystal resonator manufactured by Abracon LLC. This component is commonly used in various electronic circuits to provide a stable and precise clock signal. The 38.4 MHz frequency is a popular choice for high-speed data transmission and processing.

Applications

  • Microcontrollers
  • Communication devices (e.g., Ethernet, USB)
  • Signal generators
  • Embedded systems
  • FPGA Clocking

Features

  • Frequency: 38.400 MHz
  • Frequency Stability: ±10 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Load Capacitance: 10 pF
  • Package: Industry Standard
  • RoHS Compliant

Benefits

  • Provides a highly stable and accurate clock signal.
  • Ensures reliable operation in a wide temperature range.
  • Ideal for high-speed data transmission applications.
  • Small form factor suitable for compact designs.
  • RoHS compliant for environmental sustainability.

Additional Details

The ABM12 series from Abracon is designed for high-performance applications. The tight frequency stability and wide operating temperature range make it suitable for use in demanding environments. The 38.4 MHz frequency is commonly used in Ethernet and USB communication protocols.

Technical Specifications:

  • Frequency Tolerance: ±10 ppm at 25°C
  • Aging: ±3 ppm per year
  • Drive Level: 100 μW
  • Shunt Capacitance: 7 pF max
  • Equivalent Series Resistance (ESR): 80 Ohms max

You May Also Be Interested in

CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Pericom
Need more? Email Us
Mitsubishi
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess