EN
  • EN
  • DE

ACMS-Q4523E-201-T

Part No ACMS-Q4523E-201-T
Manufacturer Abracon LLC
Catalog Common Mode Chokes
Description CMC 200UH 0.11A 4500M / 200 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 110mA DCR 4.5Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Abracon LLC
Series ACMS-Q4523E
Package Tape & Reel
Filter Type Signal Line
Number of Lines 2
Inductance @ Frequency 200 µH @ 100 kHz
Current Rating (Max) 110mA
DC Resistance (DCR) (Max) 4.5Ohm
Voltage Rating - DC 50V
Temperature Range - Operating -40°C ~ 125°C
Ratings AEC-Q200
Mounting SMD (SMT)
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height (Max) 0.098" (2.50mm)
Package / Case Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 535-ACMS-Q4523E-201-TTR,535-ACMS-Q4523E-201-TCT,2022-04-05,535-ACMS-Q4523E-201-TDKR
Standard Package 2,000
Win Source Part Number 1038699-ACMS-Q4523E-201-T
Ultra Librarian 3D Model Ultra Librarian ACMS-Q4523E-201-T CAD Model

Description

The ACMS-Q4523E-201-T is a common mode choke filter manufactured by Abracon LLC.

  • Voltage Rating: 50V DC
  • Maximum Current Rating: 110mA
  • DC Resistance: 4.5Ohm
  • Rated: AEC-Q200
  • Height: 0.098" (2.50mm)
  • Package Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
  • Filter Type: Signal line, two lines
  • Inductance: 200 µH @ 100 kHz
  • Temperature Range: -40°C ~ 125°C
  • Packaging: Tape and Reel
  • Standard Package: 2,000 units
  • Alternative Parts: Available, cross-reference is recommended
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8548.00.0000

You May Also Be Interested in

TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
NXP / Nexperia
Lowest to $0.3172
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
TDK Corporation
Lowest to $0.6722
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0476
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8010 $60.0750
180+ $0.6573 $118.3140
275+ $0.6368 $175.1200
375+ $0.6162 $231.0750
485+ $0.5957 $288.9145
650+ $0.5341 $347.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,912 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess