EN
  • EN
  • DE

AFS916.5E-T

Part No AFS916.5E-T
Manufacturer Abracon LLC
Catalog OEM Parts (A - B)
Description AFS Series 916 MHz 1.2 MHz Bw 3.3 dB Loss 42 / 35 dB Attenuation SMT Saw Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
RoHS Compliant
Win Source Part Number 979415-AFS916.5E-T
Categories OEM Parts(A-B)
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AFS916.5E-T CAD Model

Description

The AFS916.5E-T is a surface mount acoustic filter from Abracon LLC. These filters are designed to selectively pass or reject specific frequencies in a signal, commonly used in RF (Radio Frequency) applications to reduce unwanted noise and interference.

Applications

  • Wireless communication systems: Used in mobile phones, Wi-Fi devices, and other wireless communication equipment to filter RF signals.
  • GPS receivers: Filters signals to improve accuracy in GPS devices.
  • Bluetooth devices: Selectively filters RF signals in Bluetooth applications.
  • Remote control systems: Filters signals to remove unwanted interference in remote control applications.
  • Automotive electronics: Used in automotive communication systems to filter RF signals.

Features

  • SAW (Surface Acoustic Wave) technology: Utilizes SAW technology for precise filtering characteristics.
  • Surface mount package: Allows for easy and automated assembly on circuit boards.
  • Low insertion loss: Minimizes signal attenuation in the passband.
  • High attenuation: Effectively rejects unwanted frequencies.
  • Compact size: Enables integration into small electronic devices.

Benefits

  • Improved signal quality: Reduces noise and interference for enhanced signal clarity.
  • Enhanced system performance: Improves the overall performance of wireless communication systems.
  • Increased reliability: Ensures stable and dependable operation of electronic devices.
  • Simplified circuit design: Simplifies the design of RF circuits.
  • Reduced component count: Reduces the number of components required in RF circuits.

Additional Details

The AFS916.5E-T's critical specifications include the center frequency, bandwidth, insertion loss, attenuation, and impedance. Refer to the datasheet for these parameters to ensure correct integration into your application. Abracon filters are known for their precision and robustness, making them a reliable choice for demanding RF applications. Their small size allows for use in densely populated circuit boards and miniature devices. The SAW technology utilized in these filters enables sharp filter skirts, providing excellent selectivity. Properly integrating the filter requires careful consideration of impedance matching and PCB layout to minimize signal reflections and optimize performance. Abracon LLC is a well-established supplier of frequency control and RF components, ensuring high quality and consistent performance.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0081
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0863
CJT Connectors
Lowest to $0.0137
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess