EN
  • EN
  • DE

74LCX10MTCXNL

Part No 74LCX10MTCXNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040458-74LCX10MTCXNL
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LCX10MTCXNL CAD Model

Description

The 74LCX10MTCXNL is a low-voltage CMOS triple 3-input NAND gate from Fairchild/ON Semiconductor. It is part of the LCX family, which is designed for high-speed, low-power operation in a variety of digital logic applications.

Applications:

  • General-purpose logic: Implementing basic logic functions in digital circuits.
  • Data processing: Used in data manipulation and routing circuits.
  • Signal buffering: Providing signal amplification and isolation.
  • Address decoding: Decoding memory addresses in microprocessor systems.
  • Control circuits: Implementing control logic in various electronic devices.

Features:

  • Low voltage operation: Operates at a supply voltage of 2.0V to 5.5V.
  • High speed: Typical propagation delay of 4.5 ns at 3.3V.
  • Low power consumption: ICC = 10 μA max at 3.3V.
  • CMOS technology: Provides high noise immunity and low static power dissipation.
  • TTL compatible inputs: Allows direct interface with TTL logic circuits.
  • 3-state outputs: Enables multiple devices to share a common bus.
  • Small outline package: Available in a space-saving SOIC package (MTC).

Benefits:

  • Improved system performance: High-speed operation reduces propagation delays, enhancing overall system performance.
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  • Increased noise immunity: CMOS technology provides high noise immunity, ensuring reliable operation in noisy environments.
  • Simplified system design: TTL compatible inputs simplify interfacing with other logic circuits.
  • Space saving: Small outline package reduces board space requirements.

Additional Details:

The 74LCX10MTCXNL features a standard 74xx logic pinout and provides three independent 3-input NAND gates. Each gate performs the logical NAND function on its three inputs. The output is low only when all three inputs are high; otherwise, the output is high. It's crucial to consult the datasheet for complete electrical characteristics, timing diagrams, and application information. This part adheres to JEDEC standards for ESD protection.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Bi technologies
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Kemet
Need more? Email Us
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess