EN
  • EN
  • DE

AISC-0402-5N1G-T

Part No AISC-0402-5N1G-T
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 5.1NH 800MA 83MOHM SMD / 5.1 nH Unshielded Drum Core, Wirewound Inductor 800 mA 83mOhm Max 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Abracon LLC
Series AISC-0402
Package Tape & Reel (TR),Cut Tape (CT)
Type Drum Core, Wirewound
Material - Core Ceramic
Inductance 5.1 nH
Tolerance ±2%
Current Rating (Amps) 800 mA
Shielding Unshielded
DC Resistance (DCR) 83mOhm Max
Q @ Freq 23 @ 250MHz
Frequency - Self Resonant 5.8GHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 250 MHz
Mounting SMD (SMT)
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402 (1005 Metric)
Dimension 0.047" L x 0.025" W (1.19mm x 0.64mm)
Height - Seated (Max) 0.026" (0.66mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names AISC-0402-5N1G-TTR,-AISC-0402-5N1G-TTR,-AISC-0402-5N1G-TCT,AISC04025N1GT,AISC-0402-5N1G-TCT
Standard Package 10,000
Win Source Part Number 976254-AISC-0402-5N1G-T
Ultra Librarian 3D Model Ultra Librarian AISC-0402-5N1G-T CAD Model

Description

The Abracon LLC AISC-0402-5N1G-T is a fixed inductor electronic component that comes in a tape & reel (TR), cut tape (CT) package.

  • Series: AISC-0402
  • Type: drum core, wirewound
  • Shielding: unshielded
  • Inductance: 5.1 nH
  • Height - Seated (Max): 0.026" (0.66mm)
  • Standard Package: 10,000
  • Temperature Range: -40°C to 125°C
  • Tolerance: ±2%
  • Material - Core: ceramic
  • Q @ Freq: 23 @ 250MHz
  • Frequency - Self-Resonant: 5.8GHz
  • Package/Case: 0402 (1005 metric)
  • DC Resistance (DCR): 83mOhm max
  • Supplier Device Package: 0402 (1005 metric)
  • MSL Level: 1 (unlimited)
  • Current Rating (Amps): 800 mA
  • Inductance Frequency - Test: 250 MHz
  • REACH Status: REACH unaffected
  • HTSUS: 8504.50.8000
  • Other Names: AISC-0402-5N1G-TTR, -AISC-0402-5N1G-TTR, -AISC-0402-5N1G-TCT, AISC04025N1GT, AISC-0402-5N1G-TCT
  • Current - Saturation (Isat): -

You May Also Be Interested in

Bourns Inc.
Need more? Email Us
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Bourns Inc.
Lowest to $0.3444
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Others
Need more? Email Us
Others
Lowest to $0.4897
TDK Corporation
Need more? Email Us
Bourns Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2053 $50.2985
595+ $0.1684 $100.1980
920+ $0.1632 $150.1440
1,270+ $0.1579 $200.5330
1,640+ $0.1526 $250.2640
2,195+ $0.1369 $300.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,790 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess