EN
  • EN
  • DE

AWCCA-TX535315-101

Part No AWCCA-TX535315-101
Manufacturer Abracon LLC
Catalog Wireless Charging Coils
Description WIRELESS CHARGING COIL / 1 Coil, 1 Layer 10µH Wireless Charging Coil Transmitter 55mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Wireless Charging Coils
Mfr Abracon LLC
Series AWCCA
Package Tray
Product Status Not For New Designs
Function Transmitter
Type 1 Coil, 1 Layer
Inductance 10µH
Tolerance ±10%
DC Resistance (DCR) 55mOhm
Q @ Freq 135 @ 125kHz
Temperature Range - Operating -40°C ~ 85°C
Dimension 2.09" L x 2.09" W x 0.18" H (53.0mm x 53.0mm x 4.5mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 535-AWCCA-TX535315-101
Standard Package 300
Win Source Part Number 976701-AWCCA-TX535315-101
Ultra Librarian 3D Model Ultra Librarian AWCCA-TX535315-101 CAD Model

Description

The AWCCA-TX535315-101 is a wireless charging coil from Abracon LLC.

  • Coil Type: 1 coil, 1 layer
  • Inductance: 10µH
  • Tolerance: ±10%
  • Q @ Freq: 135 @ 125kHz
  • DC Resistance (DCR): 55mOhm
  • Series: AWCCA
  • Compliance: REACH regulations
  • Packaging: tray
  • Dimensions: 2.09" L x 2.09" W x 0.18" H (53.0mm x 53.0mm x 4.5mm)
  • Standard Package: 300

You May Also Be Interested in

TDK Corporation
TX 1 COIL 2 LYR 6.8UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 24UH
Need more? Email Us
TDK Corporation
RX 1 COIL 2 LYR 12.3UH
Lowest to $2.0226
Vishay
RX 1 COIL 1 LAYER 16.2UH / 1 Coil, 1 Layer 16.2µH Wireless Charging Coil Receiver 366mOhm
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 8.32UH
Lowest to $3.8556
TDK Corporation
TX 1 COIL, 1 LYR 10.5UH
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 19UH
Need more? Email Us
TDK Corporation
RX 1 COIL 2 LYR 27.9UH
Need more? Email Us
TDK Corporation
TX 1 COIL 4 LYR 20.9UH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess