EN
  • EN
  • DE

ACE24C128FM+TH

Part No ACE24C128FM+TH
Manufacturer ACE Technology Co., LTD.
Catalog Hard To Find
Description Two-wire Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ACE Technology Co., LTD.
Win Source Part Number 1135156-ACE24C128FM+TH
Manufacturer Homepage www.ace-ele.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACE24C128FM+TH CAD Model

Description

The ACE24C128FM+TH is a 128K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by ACE Technology Co., LTD. It is a serial EEPROM, meaning that it communicates with a microcontroller or other host device using a serial interface, typically I2C. EEPROMs are non-volatile memory devices that can be electrically erased and reprogrammed, making them suitable for storing configuration data, calibration data, and other information that needs to be retained even when power is removed.

Applications:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Set-Top Boxes
  • Smart Cards

Features:

  • 128K-bit (16K x 8) capacity
  • I2C serial interface
  • Low voltage operation (e.g., 1.8V to 5.5V)
  • Write protect feature
  • Low power consumption
  • High endurance (e.g., 1 million write cycles)
  • Data retention (e.g., 100 years)

Benefits:

  • Non-volatile data storage
  • Easy integration with microcontrollers
  • Low power operation for battery-powered devices
  • Reliable data storage with high endurance and retention
  • Write protection to prevent accidental data corruption
  • Small package size for space-constrained applications

Detailed Specs:

The ACE24C128FM+TH typically operates at a supply voltage ranging from 1.8V to 5.5V, making it compatible with a wide range of microcontrollers and systems. It communicates via the I2C serial interface, supporting standard, fast, and high-speed modes. The device features a write protect pin that can be used to prevent accidental data corruption. It offers high endurance, typically around 1 million write cycles per byte, and long data retention, typically around 100 years. The ACE24C128FM+TH is available in various package options, such as SOIC, TSSOP, and DIP, making it easy to integrate into different types of circuit boards. Its low power consumption makes it suitable for use in battery-powered devices and other applications where power efficiency is critical. The EEPROM is widely used in various applications, including storing configuration parameters, user preferences, and calibration data in consumer electronics, industrial control systems, and automotive electronics. The combination of high capacity, low power, and robust data protection features makes the ACE24C128FM+TH a versatile and reliable non-volatile memory solution.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess