The ATT7022EU is a highly integrated quad-core system-on-chip (SoC) from Actions Semiconductor. It is designed for a wide range of smart home and IoT applications, such as smart TVs, smart speakers, smart displays, and streaming devices.
The ATT7022EU is based on a 12nm FinFET process and features four ARM Cortex-A55 cores running at up to 2.0GHz. It also includes a Mali-G31 MP2 GPU, a neural processing unit (NPU), and a dedicated video decoder/encoder (VPU).
The ATT7022EU supports up to 4GB of LPDDR4 memory and 64GB of eMMC storage. It also has a wide range of connectivity options, including Wi-Fi 6, Bluetooth 5.2, and USB 3.0.
The ATT7022EU is a powerful and versatile SoC that is ideal for a wide range of smart home and IoT applications. It offers high performance, low power consumption, and a rich set of features.
Key Features:
- Quad-core ARM Cortex-A55 cores at up to 2.0GHz
- Mali-G31 MP2 GPU
- Neural processing unit (NPU)
- Dedicated video decoder/encoder (VPU)
- Up to 4GB of LPDDR4 memory
- Up to 64GB of eMMC storage
- Wi-Fi 6, Bluetooth 5.2, and USB 3.0 connectivity
Applications:
- Smart TVs
- Smart speakers
- Smart displays
- Streaming devices
- Set-top boxes
- Digital signage
- Industrial automation
- Other smart home and IoT devices
Benefits:
- High performance
- Low power consumption
- Rich set of features
- Highly integrated
- Cost-effective
Example Use Cases:
- A smart TV with the ATT7022EU can deliver a smooth and responsive user experience, even when running multiple apps and streaming high-definition video.
- A smart speaker with the ATT7022EU can provide voice-activated control of smart home devices, play music from streaming services, and answer questions using natural language processing.
- A smart display with the ATT7022EU can be used to watch videos, make video calls, and control smart home devices with a touch screen or voice commands.
- A streaming device with the ATT7022EU can stream high-definition video and audio from popular streaming services, such as Netflix, Hulu, and Amazon Prime Video.
Conclusion:
The ATT7022EU is a powerful and versatile SoC that is ideal for a wide range of smart home and IoT applications. It offers high performance, low power consumption, and a rich set of features.