EN
  • EN
  • DE

AMC7588-ADJSTT

Part No AMC7588-ADJSTT
Manufacturer ADDtek Corp
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ADDtek Corp
Win Source Part Number 178245-AMC7588-ADJSTT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMC7588-ADJSTT CAD Model

Description

Product Description

The AMC7588-ADJSTT adjustable voltage regulator provides robust performance for various power regulation needs, offering precision and stability.

Features and Benefits

  • Precision Regulation: Ensures consistent output, crucial for sensitive applications.
  • Thermal and Short-Circuit Protection: Enhances safety and component longevity.
  • Compact and Easy to Integrate: Compatible with a variety of design requirements.

Applications and Projects

  • Battery Chargers
  • Digital Electronics
  • Instrumentation
  • Medical Devices

Additional Details

This device is particularly suited for precision electronics, providing reliable operation even under demanding conditions.

You May Also Be Interested in

CISCO
Need more? Email Us
Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
Vishay
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $81.6042

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess