EN
  • EN
  • DE
  • IT

AS3824E1-ZQFT

Part No AS3824E1-ZQFT
Manufacturer Adesto Technologies
Catalog PMIC - LED Drivers
Description 16 CHANNEL WHITE LED CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features LED Driver IC 16 Output Linear - SPI Dimming - 48-QFN (7x7)
Manufacturer Dialog Semiconductor GmbH
Package Reel - TR
Operating Temperature Range -20°C ~ 115°C (TJ)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name AS3824
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861910-AS3824E1-ZQFT
Ultra Librarian 3D Model Ultra Librarian AS3824E1-ZQFT CAD Model

Description

The 861910-AS3824E1-ZQFT is an integrated circuit (IC) manufactured by Dialog Semiconductor GmbH.

  • Type: LED driver IC with 16 output linear - SPI dimming
  • Mounting: Surface-mount
  • Package: 48-VFQFN exposed pad
  • Operating Temperature: -20°C to 115°C (TJ)
  • Category: Integrated Circuits (ICs)
  • Quantity per Package: 4000
  • Estimated Production Lead Time: 19 weeks
  • MSL Level: 3 (168 Hours)
  • ECCN: EAR99 rated
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Lumissil Microsystems
IC LED DRIVER CTRLR PWM 16ETSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP
Lowest to $0.3190
ON Semiconductor
IC LED DRIVER RGLTR DIM 16QFN
Lowest to $1.4305
Lumissil Microsystems
IC LED DRVR LINEAR 38MA 48ETQFP / LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
Lowest to $3.0467
NXP / Nexperia
IC LED DRVR LINEAR I2C 25MA 8SO / LED Driver IC 4 Output Linear I²C, SMBus Dimming 25mA 8-SO
Lowest to $4.3879
Maxim Integrated
IC LED DRIVER RGLTR DIM 16TQFN
Lowest to $23.7635
Maxim Integrated
IC LED DRIVER LINEAR DIM 16TSSOP
Lowest to $2.8704
NJR Corporation/NJRC
Lowest to $0.7684
ON Semiconductor
IC LED DRIVER RGLTR 30MA 14TSSOP
Lowest to $14.5600
Maxim Integrated
IC LED DRIVER CTRLR DIM 32TQFN
Lowest to $14.5591

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9134 $53.2206
21+ $4.8520 $101.8920
32+ $4.7004 $150.4128
44+ $4.5488 $200.1472
57+ $4.3972 $250.6404
77+ $3.9423 $303.5571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess