EN
  • EN
  • DE

PCA9533D/01,118

Part No PCA9533D/01,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR I2C 25MA 8SO / LED Driver IC 4 Output Linear I²C, SMBus Dimming 25mA 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr NXP USA Inc.
Package Tape & Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 2.3V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 25mA
Frequency 400kHz
Dimming I2C, SMBus
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number PCA9533
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935274434118,568-PCA9533D/01118TR,PCA9533D/01-T-ND,PCA9533D/01-T,568-PCA9533D/01118CT,568-PCA9533D/01118DKR,PCA9533D/01,118-ND
Standard Package 2,500
Win Source Part Number 1084229-PCA9533D/01,118
Ultra Librarian 3D Model Ultra Librarian PCA9533D/01,118 CAD Model

Description

The PCA9533D/01,118 is a sophisticated yet user-friendly 4-bit I²C-bus LED dimmer designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is part of NXP's extensive interface products portfolio, specifically tailored for the purpose of controlling and dimming LEDs in a wide array of applications.

This IC is particularly well-suited for applications requiring a low power consumption and a flexible I²C interface. The PCA9533D/01,118 operates on a supply voltage range of 2.3V to 5.5V, making it versatile for various low voltage applications. The device is available in a small and convenient SO8 package, ensuring a compact footprint on the printed circuit board (PCB).

One of the standout features of the PCA9533D/01,118 is its built-in programmable blinker function, which can control the blink rate and duty cycle of the attached LEDs. This allows for a variety of signaling and alerting functions without requiring constant supervision or control from the host microcontroller, thereby reducing software complexity and processor overhead.

The device includes four individual LED drivers, each of which can be controlled independently. Users can adjust the brightness of each LED by setting different PWM (Pulse Width Modulation) values, providing a smooth and continuous range of intensity levels. This makes the PCA9533D/01,118 an excellent choice for status or indicator lights, backlighting in LCD displays, and general-purpose LED illumination.

Furthermore, the PCA9533D/01,118 incorporates features such as an active LOW interrupt output, which can be used to signal the host controller whenever an input state changes, and four individual open-drain output drivers, which can sink up to 25 mA, making it capable of driving most LEDs without the need for additional current-limiting resistors.

In sum, the PCA9533D/01,118 from NXP is a reliable and efficient solution for LED dimming and blinking applications. With its easy-to-use I²C interface, low power consumption, and versatile functionality, it is an ideal choice for designers looking to enhance the visual interface of their electronic projects.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess