EN
  • EN
  • DE

AD1722AAR

Part No AD1722AAR
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042663-AD1722AAR
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1722AAR CAD Model

Description

The AD1722AAR is an audio signal processor from Analog Devices, designed for high-performance audio applications. It integrates a powerful digital signal processing (DSP) core with audio interfaces, offering a versatile solution for audio processing and enhancement. Its advanced features and programmability make it suitable for a wide range of audio equipment.

Applications

  • Automotive audio systems: Enhances sound quality in car audio systems.
  • Home theater systems: Provides advanced audio processing for immersive sound experiences.
  • Professional audio equipment: Used in mixing consoles, audio interfaces, and effects processors.
  • Portable audio devices: Improves audio quality in headphones, speakers, and music players.
  • Teleconferencing systems: Enables clear and natural audio communication.

Features

  • High-performance DSP core: Delivers powerful audio processing capabilities.
  • Integrated audio interfaces: Simplifies connectivity with audio input and output devices.
  • Programmable architecture: Allows for customization and implementation of various audio algorithms.
  • Low power consumption: Suitable for portable and battery-powered applications.
  • Advanced audio processing algorithms: Includes features such as noise reduction, equalization, and spatial sound.

Benefits

  • Enhanced audio quality: Provides advanced audio processing for superior sound reproduction.
  • Flexibility and customization: Programmable architecture allows for tailored audio processing solutions.
  • Reduced system complexity: Integrated interfaces simplify system design and reduce component count.
  • Improved performance: Powerful DSP core enables complex audio algorithms to run efficiently.
  • Energy efficiency: Low power consumption extends battery life in portable devices.

Additional Details

The AD1722AAR features a flexible architecture that supports various audio formats and processing techniques. It includes a range of peripherals, such as ADCs, DACs, and serial communication interfaces, for seamless integration with other system components. The device is supported by development tools and software libraries, simplifying the development and deployment of audio processing applications. Its robust design and advanced features make it a versatile choice for a wide range of audio processing needs. It is typically found in a surface mount package. The part requires careful handling, and proper PCB design to ensure optimal performance. The AD1722AAR is an established audio processing component.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Pericom
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess