EN
  • EN
  • DE

AD1985JSTREEL7

Part No AD1985JSTREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985826-AD1985JSTREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1985JSTREEL7 CAD Model

Description

The AD1985JSTREEL7 is a high-performance, 24-bit, stereo audio codec designed by Analog Devices (ADI). It is designed for high-definition audio applications in PCs, laptops, and other consumer electronic devices. This audio codec delivers exceptional audio quality with low power consumption.

Applications:

  • Desktop PCs
  • Laptop computers
  • Motherboards
  • Gaming consoles
  • Audio interfaces
  • Home theater systems
  • Automotive audio systems
  • Set-top boxes

Features:

  • 24-bit stereo audio codec
  • High SNR (Signal-to-Noise Ratio)
  • Low THD+N (Total Harmonic Distortion + Noise)
  • Multiple input and output channels
  • Integrated headphone amplifier
  • Support for multiple sampling rates
  • Advanced power management
  • S/PDIF (Sony/Philips Digital Interface) output
  • I2S (Inter-IC Sound) interface
  • HDA (High Definition Audio) compliance

Benefits:

  • Provides high-fidelity audio reproduction, enhancing the user's listening experience.
  • Low distortion and noise ensure clear and accurate sound quality.
  • Multiple input/output channels allow for versatile audio configurations.
  • Integrated headphone amplifier delivers high-quality headphone audio without requiring external amplification.
  • Support for various sampling rates ensures compatibility with different audio sources.
  • Advanced power management optimizes power consumption, prolonging battery life in portable devices.
  • S/PDIF output enables high-quality digital audio connectivity.
  • I2S interface simplifies integration with other audio components.
  • HDA compliance ensures compatibility with modern PC audio systems.

Additional Details:

The AD1985JSTREEL7 supports sampling rates up to 192 kHz and offers a dynamic range of up to 108 dB. It incorporates advanced power management features to minimize power consumption during operation. The device is available in a small form factor package, making it suitable for space-constrained applications.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
Sony
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess