EN
  • EN
  • DE

AD1988XCPZ

Part No AD1988XCPZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042681-AD1988XCPZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1988XCPZ CAD Model

Description

The AD1988XCPZ is a high-definition audio codec from Analog Devices. It's designed for use in a variety of audio applications, providing high-quality audio input and output. The codec supports multiple channels and advanced audio features, making it suitable for demanding audio systems.

Applications

  • Desktop PCs: Provides high-definition audio for desktop computers.
  • Laptop computers: Integrated into laptops for enhanced audio performance.
  • Motherboards: Onboard audio solution for PC motherboards.
  • Audio interfaces: Used in external audio interfaces for recording and playback.
  • Gaming consoles: Enhances the audio experience in gaming consoles.

Features

  • High-definition audio: Supports high sample rates and bit depths for superior audio quality.
  • Multi-channel support: Provides multiple audio channels for surround sound systems.
  • Integrated amplifiers: Includes built-in amplifiers for driving headphones and speakers.
  • Advanced audio processing: Features such as noise reduction and equalization.
  • Low power consumption: Designed for energy-efficient operation.

Benefits

  • Improved audio quality: Delivers clear and detailed audio for an enhanced listening experience.
  • Versatile connectivity: Supports multiple audio input and output options.
  • Reduced system cost: Integrated features minimize the need for external components.
  • Enhanced gaming experience: Provides immersive audio for gaming applications.
  • Energy efficiency: Low power consumption extends battery life in portable devices.

Additional Details

The AD1988XCPZ is designed to meet the demanding requirements of modern audio systems. It supports various audio formats and standards, ensuring compatibility with a wide range of devices. The integrated amplifiers provide sufficient power for headphones and speakers, eliminating the need for external amplifiers in many applications. The advanced audio processing features enhance the audio quality, reducing noise and improving clarity. The device is typically available in a QFP package and requires careful PCB design for optimal performance. Its robust design and comprehensive feature set make it a versatile choice for various audio applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Hewlett Packard
Need more? Email Us
CJT Connectors
Lowest to $0.0869
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess