EN
  • EN
  • DE

AD485ARZ

Part No AD485ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042745-AD485ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD485ARZ CAD Model

Description

The AD485ARZ is a high-performance operational amplifier from ADI Electronics. It is designed for applications requiring precision, low noise, and high speed. This op-amp offers excellent DC and AC performance characteristics, making it suitable for a wide range of signal processing and conditioning tasks.

Applications:

  • Precision instrumentation amplifiers
  • Data acquisition systems
  • Active filters
  • Medical equipment
  • ATE (Automatic Test Equipment)
  • Audio preamplifiers

Features:

  • Low input offset voltage
  • Low input bias current
  • High open-loop gain
  • High slew rate
  • Wide bandwidth
  • Low noise
  • Stable with capacitive loads

Benefits:

  • Improved accuracy: The low input offset voltage and bias current ensure minimal errors in signal amplification.
  • Enhanced signal integrity: High open-loop gain and slew rate contribute to accurate and fast signal processing.
  • Reduced noise: Low noise performance ensures clean signal amplification, crucial for sensitive applications.
  • Versatile application: The combination of high performance and stability allows for use in various circuits and systems.
  • Reliable performance: Designed for robust operation in demanding environments.

Additional Details:

The AD485ARZ operates over a specified temperature range and is available in a variety of package options. It typically requires a dual power supply. Specific electrical characteristics, such as input voltage range, output voltage swing, and power dissipation, can be found in the product datasheet available from ADI Electronics. This op-amp is ideal for applications where high precision and reliable performance are critical.

You May Also Be Interested in

CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Cypress Semiconductor Corp
Need more? Email Us
Pericom
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0863
NXP / Nexperia
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess