EN
  • EN
  • DE

AD5227BUJZ10REEL7

Part No AD5227BUJZ10REEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042759-AD5227BUJZ10REEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5227BUJZ10REEL7 CAD Model

Description

The AD5227BUJZ10REEL7 is a 128-position, digitally controlled (rheostat) from Analog Devices. It's designed to replace mechanical potentiometers, offering precise and reliable resistance adjustment via digital interface.

Applications

  • Automated Calibration: Used in automated calibration systems for precise component trimming.
  • Remote Resistance Adjustment: Enables remote adjustment of resistance values in circuits.
  • Sensor Calibration: Used for calibrating sensors and transducers.
  • Gain Control: Implemented in variable gain amplifiers and attenuators.
  • Filter Tuning: Used for tuning analog filters.

Features

  • 128-Position Resolution: Provides precise resistance adjustment with 128 discrete steps.
  • I2C Interface: Controlled via a simple I2C serial interface.
  • Small Package: Available in a small MSOP package for space-constrained applications.
  • Low Temperature Coefficient: Offers stable resistance values over a wide temperature range.
  • Single Supply Operation: Operates from a single power supply.

Benefits

  • Precise Resistance Adjustment: Offers precise and repeatable resistance settings.
  • Easy Digital Control: Simple I2C interface simplifies integration into digital systems.
  • Space Saving: Small package size allows for compact designs.
  • Stable Performance: Low temperature coefficient ensures stable operation over temperature variations.
  • Reduced Component Count: Replaces mechanical potentiometers, reducing component count and improving reliability.

Additional Details

The AD5227BUJZ10REEL7 has a total resistance value of 10 kΩ. The wiper position is controlled via the I2C interface, allowing for precise adjustment of the resistance between the two end terminals. The device's small package size makes it suitable for portable and space-constrained applications. The rheostat is non-volatile, retaining its last wiper position even after power is removed. The device operates from a single supply voltage, typically in the range of 2.7 V to 5.5 V. The I2C interface supports standard and fast mode operation. The AD5227BUJZ10REEL7 is commonly used in applications where precise and reliable resistance adjustment is required, such as in industrial control systems, instrumentation, and audio equipment. The device's digital control and non-volatile memory provide a significant advantage over traditional mechanical potentiometers, enabling automated calibration and remote adjustment capabilities. The REEL7 suffix indicates that the device is supplied on tape and reel for automated assembly processes.

The wiper resistance is typically low, minimizing its impact on circuit performance. The device also incorporates ESD protection to enhance its robustness. The power consumption is minimal, making it suitable for battery-powered applications. The AD5227 is a versatile component that can be used in a wide range of applications where precise and digitally controlled resistance adjustment is needed.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.6087
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Lowest to $2.1666
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
ADI Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8481 $50.0253
32+ $3.1575 $101.0400
50+ $3.0588 $152.9400
68+ $2.9601 $201.2868
88+ $2.8615 $251.8120
117+ $2.5654 $300.1518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess