EN
  • EN
  • DE

AD5304BCPZREEL71

Part No AD5304BCPZREEL71
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042776-AD5304BCPZREEL71
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5304BCPZREEL71 CAD Model

Description

The AD5304BCPZREEL7 is a quad, 8-bit buffered DAC (digital-to-analog converter) from Analog Devices (ADI). It is designed for applications requiring accurate and stable voltage outputs with low power consumption. This DAC integrates a precision resistor network and output buffer amplifiers, providing a complete solution for generating analog voltages from digital data.

Applications

  • Process Control
  • Automated Test Equipment
  • Portable Instrumentation
  • Voltage Adjustment
  • Gain and Offset Adjustment
  • Industrial Automation

Features

  • Quad DAC: Four independent DACs in a single package.
  • 8-bit resolution: Provides 256 discrete output voltage levels.
  • Buffered outputs: Provides low output impedance and high drive capability.
  • Low power consumption: Suitable for battery-powered applications.
  • SPI interface: Allows easy programming and control.
  • Operating Temperature Range: -40°C to +125°C
  • Small package: Saves board space.

Benefits

  • Precise voltage control: 8-bit resolution enables accurate voltage adjustment.
  • Easy control: SPI interface simplifies programming and control.
  • Versatile application: Suitable for a wide range of applications.
  • Space-saving: Compact package reduces board space requirements.
  • Energy efficiency: Low power consumption extends battery life.
  • Stable performance: Buffered outputs ensure stable voltage levels.

Additional Details

The AD5304BCPZREEL7 operates from a single 2.5 V to 5.5 V supply voltage. It is available in a small outline package (LFCSP), suitable for surface mount assembly. This DAC offers excellent linearity and stability over temperature, ensuring reliable performance in demanding applications. The SPI interface allows for easy integration with microcontrollers and other digital devices. The device incorporates a power-down mode, allowing the device to consume very low power when it is not actively driving an output. The AD5304 is commonly used in applications that require digitally controlled voltage sources with relatively low resolution.

You May Also Be Interested in

Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Allegro MicroSystems, LLC
Lowest to $1.6087
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess