The AD5660CRJ2 is a low power, single, 16-bit buffered voltage output digital-to-analog converter (DAC) with an integrated reference. It operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic. It incorporates an on-chip output amplifier that can drive a load of 2 kΩ. The AD5660CRJ2 uses a versatile 3-wire serial interface that operates at clock rates up to 50 MHz and is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards.
Applications
- Process Control
- Data Acquisition Systems
- Portable Battery Powered Instruments
- Digital Gain and Offset Adjustment
- Programmable Attenuation
Features
- Low Power: 1.2 mA at 3 V
- 2.7 V to 5.5 V Supply Operation
- Guaranteed Monotonic
- On-Chip Output Amplifier
- Power-Down Function
- Integrated Reference
Benefits
- The low power consumption makes it suitable for portable and battery-powered applications.
- The wide supply voltage range provides flexibility in system design.
- The guaranteed monotonic performance ensures accurate and reliable conversion.
- The on-chip output amplifier simplifies the interface to external circuitry.
- The power-down function reduces power consumption when the DAC is not in use.
- The integrated reference simplifies the design and reduces the number of external components.
Additional Details
The AD5660CRJ2 also includes a power-down mode that reduces the current consumption to 1 μA. The part is available in a small package. It operates over the −40°C to +125°C temperature range.