EN
  • EN
  • DE

AD595CQZ

Part No AD595CQZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042855-AD595CQZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD595CQZ CAD Model

Description

The AD595CQZ is a monolithic instrumentation amplifier and thermocouple cold junction compensator from Analog Devices. It is designed for precision temperature measurement using thermocouples. The device amplifies the low-level thermocouple signal and provides cold junction compensation to accurately measure temperature. The AD595CQZ offers excellent accuracy and stability over a wide temperature range and is commonly used in industrial temperature monitoring and control applications.

Applications:

  • Thermocouple Temperature Measurement
  • Industrial Temperature Monitoring
  • Process Control Systems
  • Oven Temperature Control
  • HVAC Systems

Features:

  • Thermocouple Cold Junction Compensation: Provides accurate temperature measurement.
  • Instrumentation Amplifier: Amplifies low-level thermocouple signals.
  • High Accuracy: Ensures precise temperature readings.
  • Wide Temperature Range: Operates over a wide temperature range.
  • Single-Supply Operation: Simplifies power supply requirements.

Benefits:

  • Accurate Temperature Measurement: Provides reliable temperature readings in critical applications.
  • Simplified System Design: Integrates amplification and cold junction compensation in a single package.
  • Improved System Performance: Reduces noise and drift for stable temperature readings.
  • Easy to Use: Simple to implement in existing designs.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details:

The AD595CQZ is designed to work with K-type thermocouples, but can be adapted for use with other thermocouple types with appropriate external circuitry. The amplifier features a high common-mode rejection ratio (CMRR) to eliminate noise. The device also includes a built-in open thermocouple detector. The AD595CQZ operates from a single +5 V supply and is available in a 14-pin DIP package.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Cypress Semiconductor Corp
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess