EN
  • EN
  • DE

AD6720XBCZ

Part No AD6720XBCZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042895-AD6720XBCZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD6720XBCZ CAD Model

Description

The AD6720XBCZ is a high-performance, single-chip, 12-bit analog-to-digital converter (ADC) from Analog Devices (ADI). This ADC integrates a sample-and-hold amplifier, a voltage reference, and digital interface logic, providing a complete data acquisition solution in a compact package. It is designed for applications requiring high accuracy, low power consumption, and ease of use.

Applications

  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • ATE (Automatic Test Equipment)
  • Seismic Monitoring

Features

  • 12-Bit Resolution: Provides high accuracy for demanding measurement applications.
  • Integrated Sample-and-Hold Amplifier: Simplifies system design and improves performance.
  • Internal Voltage Reference: Eliminates the need for an external reference, reducing component count and cost.
  • Low Power Consumption: Ideal for battery-powered or energy-sensitive applications.
  • Parallel Digital Interface: Allows for easy interfacing with microprocessors and digital signal processors (DSPs).
  • Small Package Size: Reduces board space requirements.

Benefits

  • High Accuracy: The 12-bit resolution and integrated features ensure accurate and reliable data conversion.
  • Simplified Design: The integrated components reduce the complexity of the system design and shorten development time.
  • Low Power Consumption: Extends battery life in portable applications and reduces overall system power requirements.
  • Reduced System Cost: The integrated voltage reference and small package size help to minimize component count and cost.
  • Improved Performance: The sample-and-hold amplifier and other features contribute to improved signal-to-noise ratio (SNR) and overall system performance.

Specifications (Typical)

  • Resolution: 12 bits
  • Sampling Rate: (Consult Datasheet, depends on the version)
  • Power Consumption: (Consult Datasheet, depends on the version)
  • Input Voltage Range: (Consult Datasheet, depends on the version)
  • Interface Type: Parallel
  • Package Type: (Consult Datasheet, depends on the version, XBCZ usually indicates a specific package type, often a ceramic package)
  • Operating Temperature Range: (Consult Datasheet, depends on the version)

Note: Always refer to the official Analog Devices datasheet for the AD6720XBCZ for complete specifications and application information.

You May Also Be Interested in

Amic
Need more? Email Us
Pericom
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Mitsubishi
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess