EN
  • EN
  • DE

TLC2943IDB

Part No TLC2943IDB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC DUAL PHASE LOCK LOOP 38-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series *
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Phase Lock Loop (PLL)
PLL No
Input Clock
Output Clock
Frequency - Max 100MHz
Divider/Multiplier No/No
Voltage - Supply 2.85V ~ 5.25V
Temperature Range - Operating -20°C ~ 75°C
Mounting Type Surface Mount
Package / Case 38-SSOP (0.200", 5.3mm Width)
Supplier Device Package 38-SSOP
Base Product Number TLC294
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 686247-TLC2943IDB
Ultra Librarian 3D Model Ultra Librarian TLC2943IDB CAD Model

Description

The TLC2943IDB from Texas Instruments is a high-performance, precision analog-to-digital converter (ADC) designed for a wide array of applications that require accurate and reliable digital representations of analog signals. This integrated circuit is part of the TLC294x series, which is known for its exceptional performance in terms of resolution, sampling rate, and power efficiency.

Key Features

  • Resolution: The TLC2943IDB offers a 14-bit resolution, providing fine granularity in the digital output and ensuring that small changes in the analog signal are captured accurately.
  • Sampling Rate: With a sampling rate of up to 3 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals at high speeds, making it suitable for high-bandwidth applications.
  • Input Range: It features a wide input range, making it flexible for use with various signal levels without the need for additional signal conditioning.
  • Power Consumption: Designed with power efficiency in mind, the TLC2943IDB operates with a low power consumption, making it ideal for battery-powered or power-sensitive applications.
  • Interface: The device includes a user-friendly SPI (Serial Peripheral Interface) that simplifies the integration with microcontrollers and digital systems.
  • Package: Encased in a DBQ package, the TLC2943IDB ensures a compact footprint on the PCB, which is crucial for space-constrained designs.

Applications

The versatility of the TLC2943IDB ADC makes it a perfect fit for a diverse range of applications. These include:

  • Data acquisition systems
  • Medical instrumentation
  • Communication systems
  • Industrial control systems
  • Portable instrumentation

Conclusion

In summary, the Texas Instruments TLC2943IDB is a robust and precise ADC solution that offers engineers the accuracy, speed, and efficiency needed for sophisticated analog-to-digital conversion tasks. Its high resolution, fast sampling rate, and low power consumption make it an excellent choice for a multitude of applications where performance and reliability are paramount.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1945 $51.1120
39+ $2.6212 $102.2268
60+ $2.5393 $152.3580
82+ $2.4574 $201.5068
106+ $2.3754 $251.7924
141+ $2.1297 $300.2877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess