EN
  • EN
  • DE

A3280

Part No A3280
Manufacturer Allegro MicroSystems, LLC
Catalog Hard To Find
Description Chopper-Stabilized, Precision Hall-Effect Latches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1134578-A3280
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian A3280 CAD Model

Description

The A3280 is a micropower, ultra-sensitive Hall-effect switch from Allegro MicroSystems. This switch is designed for battery-operated applications where low power consumption is critical. It provides a digital output that switches in response to a magnetic field, making it suitable for proximity sensing, position detection, and other low-power sensing applications.

Applications:

  • Battery-powered devices: Used in cordless phones, remote controls, and other battery-operated equipment.
  • Proximity sensing: Employed in door and lid sensors, detecting the presence of a magnet.
  • Position detection: Utilized in simple rotary encoders and linear position sensors where low power is essential.
  • Wake-up switch: Used to activate a system when a magnet is brought into proximity.
  • Wireless sensors: Integrated into wireless sensor nodes for remote monitoring applications.

Features:

  • Micropower operation: Extremely low current consumption for extended battery life.
  • Ultra-sensitive: Detects weak magnetic fields, enabling use with small magnets or at greater distances.
  • Open-collector output: Requires a pull-up resistor for proper operation.
  • Wide operating voltage range: Operates over a broad voltage range, suitable for various battery voltages.
  • Small form factor: Available in miniature packages for space-constrained applications.

Benefits:

  • Extended battery life: Minimizes power consumption, extending the operating time of battery-powered devices.
  • Improved system performance: Accurate and reliable magnetic field sensing enhances system performance.
  • Reduced component count: Simple interface minimizes the need for external components.
  • Easy to use: Straightforward design and comprehensive documentation simplify the design process.
  • Cost-effective solution: Provides a high-performance, low-power magnetic field sensing solution at a competitive price.

The A3280's open-collector output allows for easy interfacing with microcontrollers and other digital logic circuits. It is typically used with a pull-up resistor to define the output high state. Consult the Allegro MicroSystems datasheet for detailed specifications, including operate and release points, supply voltage range, and output characteristics.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Infineon Technologies
Lowest to $9.7932
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess