EN
  • EN
  • DE

AD7693BCPZR7

Part No AD7693BCPZR7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043041-AD7693BCPZR7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7693BCPZR7 CAD Model

Description

The AD7693BCPZR7 is a 16-bit, 250 kSPS, PulSAR® analog-to-digital converter (ADC) from Analog Devices (ADI). This ADC offers high accuracy and low power consumption, making it suitable for portable and battery-powered applications, as well as a wide range of data acquisition systems.

Applications:

  • Portable Medical Instruments
  • Battery-Powered Test Equipment
  • Data Acquisition Systems
  • Process Control
  • Instrumentation

Features:

  • 16-Bit Resolution: Provides high-precision analog-to-digital conversion.
  • 250 kSPS Throughput: Enables fast data acquisition.
  • Low Power Consumption: Ideal for battery-powered applications.
  • INL of ±1.5 LSB: Ensures excellent linearity and accuracy.
  • Single 2.5 V Supply Operation: Simplifies power supply requirements.
  • SPI-Compatible Serial Interface: Allows for easy communication with microcontrollers.

Benefits:

  • High Accuracy: 16-bit resolution and excellent linearity ensure precise measurements.
  • Low Power: Minimizes power consumption in portable applications.
  • Fast Data Acquisition: 250 kSPS throughput enables rapid data capture.
  • Easy Integration: SPI interface simplifies system design and integration.

Additional Details:

The AD7693BCPZR7 is available in a 10-lead LFCSP package. It uses a successive approximation register (SAR) architecture. The device also features an internal conversion clock and requires minimal external components. Detailed specifications, including SNR, THD, and power dissipation, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Generic
Need more? Email Us
Amic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Amic
Need more? Email Us
TDK Corporation
Need more? Email Us
Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess