EN
  • EN
  • DE

AD546JNZ

Part No AD546JNZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042790-AD546JNZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD546JNZ CAD Model

Description

The AD546JNZ is a precision, high-speed, monolithic digital-to-analog converter (DAC) from Analog Devices. It is designed for applications requiring accurate and fast conversion of digital data into analog signals. This DAC is known for its high linearity, low glitch energy, and wide operating temperature range, making it suitable for demanding industrial and instrumentation environments.

Applications

  • Automatic Test Equipment (ATE): Used as a high-speed stimulus generator in ATE systems for testing electronic components and systems.
  • Waveform Generation: Ideal for generating arbitrary waveforms in test and measurement equipment, signal generators, and function generators.
  • Process Control: Employed in industrial process control systems for precise control of analog parameters like temperature, pressure, or flow.
  • Medical Imaging: Used in medical imaging systems for generating accurate analog signals required for image reconstruction and display.
  • High-Resolution Displays: Applied in high-resolution display systems for precise control of pixel brightness and color.

Features

  • High Resolution: Offers high resolution for precise analog signal generation.
  • Fast Settling Time: Provides fast settling time for high-speed applications.
  • Low Glitch Energy: Minimizes glitch energy during code transitions, ensuring clean analog outputs.
  • Monolithic Construction: Fabricated on a single chip for high reliability and consistent performance.
  • Wide Operating Temperature Range: Suitable for use in various industrial and harsh environments.
  • TTL/CMOS Compatible Inputs: Compatible with standard TTL and CMOS logic levels for easy interfacing with digital systems.

Benefits

  • Accurate Signal Conversion: Provides accurate conversion of digital data into analog signals due to its high resolution and linearity.
  • Versatility: Suitable for a wide range of applications due to its speed, accuracy, and wide operating temperature range.
  • Reliability: Monolithic construction ensures high reliability and consistent performance over time.
  • Clean Analog Output: Low glitch energy minimizes noise and distortion in the analog output signal.
  • Easy Integration: TTL/CMOS compatible inputs simplify integration with digital systems.

Additional Details

The AD546JNZ typically requires an external reference voltage for its operation. The output voltage is proportional to the digital input code and the reference voltage. The device is designed to minimize errors due to temperature variations and power supply fluctuations. It is often used in applications where precise and stable analog signal generation is required, such as in calibration equipment, precision instruments, and control systems. Consult the official datasheet from Analog Devices for specific performance characteristics and application guidelines.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Generic
Need more? Email Us
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
Lowest to $1.6087
Amic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
Lowest to $0.0863

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess