EN
  • EN
  • DE

MAX310EWN+

Part No MAX310EWN+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 8X1 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Video
Number of Channels 1
Max On Resistance 250 Ohm
Single Supply Voltage (V+) 9 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Features Break-Before-Make
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC W
Win Source Part Number 021437-MAX310EWN+
Ultra Librarian 3D Model Ultra Librarian MAX310EWN+ CAD Model

Description

The MAX310EWN+ from Maxim Integrated is a precision, high-speed analog switch designed to cater to a broad range of applications requiring high performance switching. This device is part of the MaxIM family, known for its reliability and efficiency in signal routing and processing tasks.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (RON) of 35Ω (typical), which minimizes signal distortion and ensures efficient signal transfer.
  • Fast Switching Speeds: With transition times (tON/tOFF) typically below 250ns, the MAX310EWN+ provides rapid switching, making it suitable for high-frequency applications.
  • Single or Dual Supply Operation: It operates from a single +5V to +30V supply or from dual supplies of ±4.5V to ±20V, offering flexibility in various circuit configurations.
  • Low Crosstalk: The device exhibits low crosstalk between channels, a critical feature for maintaining signal integrity in multiplexing/demultiplexing applications.
  • High Off-Isolation: High off-isolation prevents signal leakage between channels when the switch is in the off state, ensuring precise control over signal paths.

Applications

The MAX310EWN+ is ideal for a wide array of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Test equipment and instrumentation
  • Sample-and-hold circuits

Package and Quality

The MAX310EWN+ comes in a 16-pin Wide SO package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. Maxim Integrated ensures high-quality standards, and the device is rigorously tested for performance and durability in various environmental conditions.

Conclusion

With its exceptional combination of low on-resistance, fast switching speeds, and high signal integrity, the MAX310EWN+ stands out as a versatile and reliable choice for designers looking to optimize their high-speed analog switching applications. Maxim Integrated’s commitment to quality makes this switch a dependable component for both prototyping and mass production.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess