EN
  • EN
  • DE

AD705ARZ

Part No AD705ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042912-AD705ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD705ARZ CAD Model

Description

The AD705ARZ is a high-performance, low-power, monolithic CMOS analog-to-digital converter (ADC) manufactured by ADI Electronics (Analog Devices). It is designed for applications requiring precise conversion of analog signals to digital data with minimal power consumption. This ADC offers excellent linearity and stability over temperature, making it suitable for demanding industrial and instrumentation applications. It is packaged in a narrow body 16-lead SOIC.

Applications:

  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation
  • Medical Equipment
  • Battery-Powered Devices
  • Remote Data Logging

Features:

  • 12-bit resolution
  • Low power consumption
  • INL: ±0.75 LSB
  • DNL: ±0.5 LSB
  • Single 5V supply operation
  • Serial interface
  • On-chip sample-and-hold amplifier
  • Unipolar or Bipolar input range

Benefits:

  • High accuracy conversion: Ensures precise measurement and control in critical applications.
  • Low power consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Simplified system design: On-chip sample-and-hold and serial interface minimize external component count and board space.
  • Wide operating temperature range: Ensures reliable performance in harsh environments.
  • Cost-effective solution: Provides excellent performance at a competitive price.

Additional Details:

The AD705ARZ typically operates from a single 5V supply. The serial interface is compatible with industry-standard microcontrollers and digital signal processors (DSPs), facilitating easy integration into a variety of systems. The ADC's internal architecture incorporates a successive approximation register (SAR) topology, which provides a good balance between speed and power consumption. Conversion time is relatively fast, allowing for high sampling rates. The device also features an internal reference, further reducing external component requirements. For optimal performance, it is recommended to use appropriate decoupling capacitors on the power supply pins and to follow standard PCB layout practices for mixed-signal circuits.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.6087
STMicroelectronics
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess