EN
  • EN
  • DE

AD705JNZ

Part No AD705JNZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042914-AD705JNZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD705JNZ CAD Model

Description

The AD705JNZ is a high-performance, low-power, monolithic CMOS analog-to-digital converter (ADC) manufactured by ADI Electronics (Analog Devices). It is designed for applications requiring precise conversion of analog signals to digital data with minimal power consumption. This ADC offers excellent linearity and stability over temperature, making it suitable for demanding industrial and instrumentation applications. It is packaged in a 16-pin plastic DIP.

Applications:

  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation
  • Medical Equipment
  • Battery-Powered Devices
  • Remote Data Logging

Features:

  • 12-bit resolution
  • Low power consumption
  • INL: ±0.75 LSB
  • DNL: ±0.5 LSB
  • Single 5V supply operation
  • Serial interface
  • On-chip sample-and-hold amplifier
  • Unipolar or Bipolar input range

Benefits:

  • High accuracy conversion: Ensures precise measurement and control in critical applications.
  • Low power consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Simplified system design: On-chip sample-and-hold and serial interface minimize external component count and board space.
  • Wide operating temperature range: Ensures reliable performance in harsh environments.
  • Cost-effective solution: Provides excellent performance at a competitive price.

Additional Details:

The AD705JNZ typically operates from a single 5V supply. The serial interface is compatible with industry-standard microcontrollers and digital signal processors (DSPs), facilitating easy integration into a variety of systems. The ADC's internal architecture incorporates a successive approximation register (SAR) topology, which provides a good balance between speed and power consumption. Conversion time is relatively fast, allowing for high sampling rates. The device also features an internal reference, further reducing external component requirements. For optimal performance, it is recommended to use appropriate decoupling capacitors on the power supply pins and to follow standard PCB layout practices for mixed-signal circuits.

You May Also Be Interested in

Generic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Mitsubishi
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess