EN
  • EN
  • DE

AD7501AQ

Part No AD7501AQ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042968-AD7501AQ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7501AQ CAD Model

Description

The AD7501AQ is a monolithic CMOS quad SPST (Single-Pole, Single-Throw) switch manufactured by ADI Electronics. It is designed for switching analog signals in a variety of applications. This switch features low on-resistance and fast switching speeds.

Applications

  • Analog Signal Routing
  • Sample-and-Hold Circuits
  • Audio Signal Switching
  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems

Features

  • Low On-Resistance: Minimizes signal loss during switching.
  • Fast Switching Speed: Enables rapid signal switching.
  • Low Charge Injection: Reduces errors due to switching transients.
  • TTL/CMOS Compatible: Interfaces easily with digital logic circuits.
  • Single Supply Operation: Operates from a single power supply.

Benefits

  • Improved Signal Accuracy: Low on-resistance ensures minimal signal distortion.
  • Increased System Speed: Fast switching enhances the speed of signal processing.
  • Reduced Errors: Low charge injection minimizes switching-related errors.
  • Simplified Interface: TTL/CMOS compatibility eases integration with digital systems.
  • Simplified Power Supply: Single supply operation reduces power supply complexity.

Additional Details

The AD7501AQ typically includes individual control inputs for each switch, allowing independent control of each channel. It often features break-before-make switching action to prevent signal overlap during switching. Key specifications include the on-resistance (e.g., 75 Ω), switching time (e.g., 150 ns), charge injection (e.g., 5 pC), and supply voltage (e.g., 5 to 15 V). It is commonly available in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package.

Because it has minimal signal loss, it is often used in high fidelity audio systems and test equipment.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Mitsubishi
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess